Thomas & Betts Limited Weatherproof Device Box CIFSC-2G-1

Description
FSC TYPE CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (4) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION APPLICATION WET LOCATION CIFS MODEL
Description
FSC TYPE CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (4) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION APPLICATION WET LOCATION CIFS MODEL

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - CIFSC-2G-1 - Thomas & Betts Limited
Dorval, Quebec, Canada
Weatherproof Device Box
CIFSC-2G-1
Weatherproof Device Box CIFSC-2G-1
FSC TYPE CAST ALUMINUM MATERIAL 4-11/16 INCH 4-3/8 INCH 1-7/8 INCH 1 INCH HUB SIZE 2 HUB(S) 2 GANG(S) CSA APPROVAL 26 CU INCH CAPACITY (4) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION APPLICATION WET LOCATION CIFS MODEL
  • FSC TYPE
  • CAST ALUMINUM MATERIAL
  • 4-11/16 INCH
  • 4-3/8 INCH
  • 1-7/8 INCH
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • CSA APPROVAL
  • 26 CU INCH CAPACITY
  • (4) LUGS MOUNTING HARDWARE
  • (1) TOP, (1) BOTTOM HUB LOCATION
  • APPLICATION WET LOCATION
  • CIFS MODEL
Supplier's Site

Technical Specifications

  Thomas & Betts Limited
Product Category Terminal and Junction Boxes
Product Number CIFSC-2G-1
Product Name Weatherproof Device Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Material Steel - Stainless
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details