Harwin Plc 25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews M80-9445000

Description
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 50 (25+25) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
Request a Quote Datasheet
Description
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 50 (25+25) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9445000 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews
M80-9445000
25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews M80-9445000
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 50 (25+25) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
  • Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws.
  • For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 50 (25+25) contacts, or equivalent-sized Mix-Tek connectors.
  • See also Instruction Sheet IS-26 for assembly help.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number M80-9445000
Product Name 25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details
BAND-IT tie for Metal Cable Backshell - M80-9480000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 14.25 inch (362 mm)
Length 0.1575 inch (4 mm)
View Details
BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details