Harwin Plc 21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews M80-9444200

Description
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 42 (21+21) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
Request a Quote Datasheet
Description
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 42 (21+21) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9444200 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews
M80-9444200
21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews M80-9444200
Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws. For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 42 (21+21) contacts, or equivalent-sized Mix-Tek connectors. See also Instruction Sheet IS-26 for assembly help.
  • Female kit includes 2 x plastic backshell halves, 2 x slotted head jackscrews, 2 x e-clips and 2 x self-tapping screws.
  • For use with female cable connectors, both J-Tek and Mix-Tek designs. Suitable for J-Tek (all signal contacts) with 42 (21+21) contacts, or equivalent-sized Mix-Tek connectors.
  • See also Instruction Sheet IS-26 for assembly help.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number M80-9444200
Product Name 21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona, Panel Mount - KA1-9610302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.32 inch (59 mm)
View Details
3 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800300 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.87 inch (47.5 mm)
View Details
25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9545000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details