RS Components, Ltd. Conduit Fittings 8726154

Description
swivel conduit fitting IP69 16mm M16
Request a Quote
Description
swivel conduit fitting IP69 16mm M16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726154
Conduit Fittings 8726154
swivel conduit fitting IP69 16mm M16

swivel conduit fitting IP69 16mm M16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726154
Product Name Conduit Fittings
Fitting Type Straight, swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8726107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8726101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 608266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male hook
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details