The Velocitykvm System - 5 has a simple transmitter/receiver design which allows for ease of installation and straight forward deployment. Powered by Thinklogical’s cutting edge, patent-pending MRTS (Multi Rate Transmission System) technology, the Velocitykvm extension system transports every frame of a RGB or DVI video stream seamlessly, with no compression, or dropped frames. In addition, all high speed peripherals function with no latency making it ideally suited for a wide range of applications in the broadcast and post-production field, as well as command and control centers, universities, large scale digital signage, and any other commercial KVM applications.
Video Extension - Supports one single-link RGB or DVI display
Peripheral/interface extension options include:
USB 1.0 HID (ONLY)
USB 2.0 (high speed 480 Mbps) and USB 1.0 HID
USB 2.0, USB 1.0 HID and FireWire
USB 2.0, USB 1.0 HID with Ethernet 10/100 Base-T network extension
Stereo Emitter (available with the above configurations)
*USB 1.1 available – not recommended for new installations
Audio options include:
Support for full duplex stereo audio
Professional audio extension with support for AES3 or S/PDIF
Fiber options include:
Single-Mode
Multi-Mode
Features:
Supports all Single-Link DVI video resolutions and one DVI display
MRTS technology 6.25 Gbps allows for full frame rate transmission of uncompressed DVI - flawless image quality with no frame dropping
Requires one or two fiber optic cables (depending on application)
Single mode or multi-mode fiber options extend signals up to:
Up to 100 meters using 62.5/125um, type OM1
Up to 350 meters using 50/125um, type OM2
Up to 750 meters using 50/125um, type OM3
Up to 1000 meters using 50/125um, type OM4
Up to 40 kilometers using 9/125um, type OS2 (Single-Mode)
DDC2B/EDID compliant
Local KVM connection on the transmitter
Additional video output on the receiver
Simple plug and play
Models support USB HID 1.0, high speed USB 2.0 - 480 Mbps., USB 1.1 and FireWire
Models available with USB 1.0 and USB 2.0 or USB 1.1 with Ethernet 10/100 Base-T network extension
Full keyboard and mouse emulation through the transmitter, full duplex stereo audio, serial RS-232
Stereo emitter for active 3D applications
Professional digital audio extension option with support for either AES3 Balanced (TRS, 1/4”)or S/PDIF (Toslink) and S/PDIF (RCA)
Separate data and video path provides options to separate keyboard and mouse from video signals
Redundant fiber path option for high availability in secure computing applications
Fully compatible with Thinklogical's VX Router line of products
The Velocitykvm System - 5 has a simple transmitter/receiver design which allows for ease of installation and straight forward deployment. Powered by Thinklogical’s cutting edge, patent-pending MRTS (Multi Rate Transmission System) technology, the Velocitykvm extension system transports every frame of a RGB or DVI video stream seamlessly, with no compression, or dropped frames. In addition, all high speed peripherals function with no latency making it ideally suited for a wide range of applications in the broadcast and post-production field, as well as command and control centers, universities, large scale digital signage, and any other commercial KVM applications.
- Video Extension - Supports one single-link RGB or DVI display
- Peripheral/interface extension options include:
- USB 1.0 HID (ONLY)
- USB 2.0 (high speed 480 Mbps) and USB 1.0 HID
- USB 2.0, USB 1.0 HID and FireWire
- USB 2.0, USB 1.0 HID with Ethernet 10/100 Base-T network extension
- Stereo Emitter (available with the above configurations)
*USB 1.1 available – not recommended for new installations
- Audio options include:
- Support for full duplex stereo audio
- Professional audio extension with support for AES3 or S/PDIF
Features:
Supports all Single-Link DVI video resolutions and one DVI display
- MRTS technology 6.25 Gbps allows for full frame rate transmission of uncompressed DVI - flawless image quality with no frame dropping
- Requires one or two fiber optic cables (depending on application)
- Single mode or multi-mode fiber options extend signals up to:
- Up to 100 meters using 62.5/125um, type OM1
- Up to 350 meters using 50/125um, type OM2
- Up to 750 meters using 50/125um, type OM3
- Up to 1000 meters using 50/125um, type OM4
- Up to 40 kilometers using 9/125um, type OS2 (Single-Mode)
- DDC2B/EDID compliant
- Local KVM connection on the transmitter
- Additional video output on the receiver
- Simple plug and play
- Models support USB HID 1.0, high speed USB 2.0 - 480 Mbps., USB 1.1 and FireWire
- Models available with USB 1.0 and USB 2.0 or USB 1.1 with Ethernet 10/100 Base-T network extension
- Full keyboard and mouse emulation through the transmitter, full duplex stereo audio, serial RS-232
- Stereo emitter for active 3D applications
- Professional digital audio extension option with support for either AES3 Balanced (TRS, 1/4”)or S/PDIF (Toslink) and S/PDIF (RCA)
- Separate data and video path provides options to separate keyboard and mouse from video signals
- Redundant fiber path option for high availability in secure computing applications
- Fully compatible with Thinklogical's VX Router line of products