Thinking Electronic Industrial Co., Ltd. Circuit Protection - PTC Resettable Fuses KMC5S075RY

Description
Win Source Part Number: 1378747-KMC5S075RY Category: Circuit Protection - PTC Resettable Fuses Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co. Series: KMC Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8504.50.4000 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) REACH Status: REACH Unaffected Thickness (Max): 0.027" (0.68mm) Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 750 mA Voltage - Max: 16V Current - Trip (It): 1.5 A Time to Trip: 200 ms Resistance - Initial (Ri) (Min): 110 mOhms Resistance - Post Trip (R1) (Max): 450 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1378747-KMC5S075RY Category: Circuit Protection - PTC Resettable Fuses Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co. Series: KMC Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8504.50.4000 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) REACH Status: REACH Unaffected Thickness (Max): 0.027" (0.68mm) Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 750 mA Voltage - Max: 16V Current - Trip (It): 1.5 A Time to Trip: 200 ms Resistance - Initial (Ri) (Min): 110 mOhms Resistance - Post Trip (R1) (Max): 450 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1378747-KMC5S075RY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1378747-KMC5S075RY
Circuit Protection - PTC Resettable Fuses 1378747-KMC5S075RY
Win Source Part Number: 1378747-KMC5S075RY Category: Circuit Protection - PTC Resettable Fuses Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co. Series: KMC Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8504.50.4000 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) REACH Status: REACH Unaffected Thickness (Max): 0.027" (0.68mm) Current - Max: 100 A Approval Agency: cUL, TUV, UL Current - Hold (Ih) (Max): 750 mA Voltage - Max: 16V Current - Trip (It): 1.5 A Time to Trip: 200 ms Resistance - Initial (Ri) (Min): 110 mOhms Resistance - Post Trip (R1) (Max): 450 mOhms

Win Source Part Number: 1378747-KMC5S075RY
Category: Circuit Protection - PTC Resettable Fuses
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Thinking Electronics Industrial Co.
Series: KMC
Product Status: Active
Package / Case: 1812 (4532 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
REACH Status: REACH Unaffected
Thickness (Max): 0.027" (0.68mm)
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 750 mA
Voltage - Max: 16V
Current - Trip (It): 1.5 A
Time to Trip: 200 ms
Resistance - Initial (Ri) (Min): 110 mOhms
Resistance - Post Trip (R1) (Max): 450 mOhms

Buy Now Datasheet
Singapore, Singapore
0.75A Circuit Protection Fuse
150-KMC5S075RY
0.75A Circuit Protection Fuse 150-KMC5S075RY
Polymer PTC 0.75A Resettable Fus Product overview: KMC5S075RY from Thinking Electronics Industrial Co. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-KMC5S075RY can be used for catalog matching and distributor lookup.

Polymer PTC 0.75A Resettable Fus Product overview: KMC5S075RY from Thinking Electronics Industrial Co. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-KMC5S075RY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - KMC5S075RY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
KMC5S075RY
Circuit Protection - PTC Resettable Fuses KMC5S075RY
Polymer PTC 0.75A Resettable Fus

Polymer PTC 0.75A Resettable Fus

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1378747-KMC5S075RY 150-KMC5S075RY KMC5S075RY
Product Name Circuit Protection - PTC Resettable Fuses 0.75A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers