3.36Gbps Deserializer 2 Input 6 Output 48-QFN (7x7)
IC DESERIALIZER SINGLE 48QFN
IC DESERIALIZER SINGLE 48QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THCV234-B | THCV234-B | THCV234-B |
| Product Name | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Features | RoHS | ||
| Supply Voltage | 3V; 3.6V; Other; 1.7V ~ 1.98V, 3V ~ 3.6V | 3V; 3.6V; Other | |
| Data Rate | 3.36E6 kbps | 3.36E6 kbps |