IC DESERIALIZER LVDS 56TSSOP
3.1Gbps Deserializer 4 Input 28 Output 56-TSSOP
IC DESERIALIZER LVDS 56TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | THC63LVDR84C | THC63LVDR84C | THC63LVDR84C |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Sensor Interface | Sensor Interface | |
| Supply Voltage | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |