Thin Film Technology Corporation Thin Film PAT Series PAT 1632

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
North Mankato, MN, USA
Thin Film PAT Series
PAT 1632
Thin Film PAT Series PAT 1632
Datasheet

Technical Specifications

  Thin Film Technology Corporation
Product Category RF Attenuators
Product Number PAT 1632
Product Name Thin Film PAT Series
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2221983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attenuation 11 dB
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-QAT-15+CT-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers