EF2A51A100G05A -- SINGLE ENDED BESSEL LOSS EF SERIES
Thin Film Technology Corporation
Single Ended Bessel Loss EF Series
EF2A51A100G05A
Suppliers
Single Ended Bessel Loss EF Series
EF2A51A100G05A
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
EF2A51A100G05A |
|
Product Name
|
Single Ended Bessel Loss EF Series |
|
Attenuator Type
|
Variable
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 6 GHz
VSWR
1.3 :1
View Details
Eteily Technologies India Pvt. Ltd.
Frequency
3 GHz
Attenuation
10 dB
Package Type
Connectorized
View Details
Attenuator Type
Variable; Digital
Number of Bits
1
Frequency
1.00E-4 GHz
View Details
Attenuation
1 dB
Package Type
6-TDFN Exposed Pad
View Details
2 suppliers