Thin Film Technology Corporation Single Ended Bessel Loss EF Series EF2A51A063C05A

Description
Description

Suppliers

Company
Product
Description
Supplier Links
North Mankato, MN, USA
Single Ended Bessel Loss EF Series
EF2A51A063C05A
Single Ended Bessel Loss EF Series EF2A51A063C05A

Technical Specifications

  Thin Film Technology Corporation
Product Category RF Attenuators
Product Number EF2A51A063C05A
Product Name Single Ended Bessel Loss EF Series
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
5 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-QAT-9+TR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers