RES 0.01 OHM 1% 3/4W 0805
RES 0.01 OHM 1% 3/4W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4463-D1WKL0805MR010F-T5TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 0.0100 ohms |