Neo-Dyn 132TC Temperature Switch/Internal Adjustment

Description
Compact, adjustable temperature switch featuring the efficient Nega-Rate® Belleville disc spring for set point stability and vibration resistance. Available with all stainless steel exterior and interior construction together with a hermetically sealed, explosion-proof electrical assembly. Ideally suited for applications involving hazardous and corrosive medias or environments. Comes with capillary for remote mount up to 25 feet. Specifications Electrical: Snap action electrical switch assembly listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Process Connection: 1/2 NPT Male Remote mount Stainless steel 6' capillary with armor jacket, 10" minimum bendable tubing and 1/2" adjustable gland nut. Optional capillary lengths available. System Pressure: 1500 psig maximum Proof Pressure: 2250 psig Adjustment: Internal, slotted adjustment nut with range scale Temperature Range: Ambient: -40°F to +180°F (-40°C to +82°C) See Electrical Assembly specification sheet for Temperature Class Ratings. Shipping Weight: Approximately 3.5 pounds
Request a Quote Datasheet
Description
Compact, adjustable temperature switch featuring the efficient Nega-Rate® Belleville disc spring for set point stability and vibration resistance. Available with all stainless steel exterior and interior construction together with a hermetically sealed, explosion-proof electrical assembly. Ideally suited for applications involving hazardous and corrosive medias or environments. Comes with capillary for remote mount up to 25 feet. Specifications Electrical: Snap action electrical switch assembly listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Process Connection: 1/2 NPT Male Remote mount Stainless steel 6' capillary with armor jacket, 10" minimum bendable tubing and 1/2" adjustable gland nut. Optional capillary lengths available. System Pressure: 1500 psig maximum Proof Pressure: 2250 psig Adjustment: Internal, slotted adjustment nut with range scale Temperature Range: Ambient: -40°F to +180°F (-40°C to +82°C) See Electrical Assembly specification sheet for Temperature Class Ratings. Shipping Weight: Approximately 3.5 pounds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
132TC Temperature Switch/Internal Adjustment -  - Neo-Dyn
Valencia, CA, USA
132TC Temperature Switch/Internal Adjustment
132TC Temperature Switch/Internal Adjustment
Compact, adjustable temperature switch featuring the efficient Nega-Rate® Belleville disc spring for set point stability and vibration resistance. Available with all stainless steel exterior and interior construction together with a hermetically sealed, explosion-proof electrical assembly. Ideally suited for applications involving hazardous and corrosive medias or environments. Comes with capillary for remote mount up to 25 feet. Specifications Electrical: Snap action electrical switch assembly listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Process Connection: 1/2 NPT Male Remote mount Stainless steel 6' capillary with armor jacket, 10" minimum bendable tubing and 1/2" adjustable gland nut. Optional capillary lengths available. System Pressure: 1500 psig maximum Proof Pressure: 2250 psig Adjustment: Internal, slotted adjustment nut with range scale Temperature Range: Ambient: -40°F to +180°F (-40°C to +82°C) See Electrical Assembly specification sheet for Temperature Class Ratings. Shipping Weight: Approximately 3.5 pounds

Compact, adjustable temperature switch featuring the efficient Nega-Rate® Belleville disc spring for set point stability and vibration resistance. Available with all stainless steel exterior and interior construction together with a hermetically sealed, explosion-proof electrical assembly. Ideally suited for applications involving hazardous and corrosive medias or environments. Comes with capillary for remote mount up to 25 feet.

Specifications

  • Electrical: Snap action electrical switch assembly listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International
  • Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads
  • Process Connection: 1/2 NPT Male Remote mount Stainless steel 6' capillary with armor jacket, 10" minimum bendable tubing and 1/2" adjustable gland nut. Optional capillary lengths available.
  • System Pressure: 1500 psig maximum
  • Proof Pressure: 2250 psig
  • Adjustment: Internal, slotted adjustment nut with range scale
  • Temperature Range:
    • Ambient: -40°F to +180°F (-40°C to +82°C)
    • See Electrical Assembly specification sheet for Temperature Class Ratings.
  • Shipping Weight: Approximately 3.5 pounds
Supplier's Site Datasheet

Technical Specifications

  Neo-Dyn
Product Category Thermal Switches and Thermal Protectors
Product Name 132TC Temperature Switch/Internal Adjustment
High Temperature Set Point -40 to 180 F (-40 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

100T NEMA 4 & 13 Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
100TC NEMA 4 & 13 Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
132T NEMA 4 & 13 Industrial Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details