TEGAM, Inc. Thermocouple Thermometer 912A

Description
Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour battery life using three AA batteries. The 912A provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The temperature difference between Channel 1 and Channel 2 are also determined and displayed on demand. Like all TEGAM products, our thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Range : -418 °F to 2502 °F Resolution : 0.1/1 °C/°F/K Input Type : K, J, T, E Probe Offset 2000 Hour Battery Life Displays Real-Time Statistical Data 4-digit Auto-Resolution (0.1/1) with Backlight and Function Annuciators Creative Ergonomic Design Three Year Warranty Two Year Calibration Guarantee Made in USA
Datasheet
Description
Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour battery life using three AA batteries. The 912A provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The temperature difference between Channel 1 and Channel 2 are also determined and displayed on demand. Like all TEGAM products, our thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Range : -418 °F to 2502 °F Resolution : 0.1/1 °C/°F/K Input Type : K, J, T, E Probe Offset 2000 Hour Battery Life Displays Real-Time Statistical Data 4-digit Auto-Resolution (0.1/1) with Backlight and Function Annuciators Creative Ergonomic Design Three Year Warranty Two Year Calibration Guarantee Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Thermometer - 912A - TEGAM, Inc.
Geneva, OH, United States
Thermocouple Thermometer
912A
Thermocouple Thermometer 912A
Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour battery life using three AA batteries. The 912A provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers. The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain. Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The temperature difference between Channel 1 and Channel 2 are also determined and displayed on demand. Like all TEGAM products, our thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it. Technical Specifications Accuracy: ±(0.04% rdg + 0.3 °C) Range : -418 °F to 2502 °F Resolution : 0.1/1 °C/°F/K Input Type : K, J, T, E Probe Offset 2000 Hour Battery Life Displays Real-Time Statistical Data 4-digit Auto-Resolution (0.1/1) with Backlight and Function Annuciators Creative Ergonomic Design Three Year Warranty Two Year Calibration Guarantee Made in USA

Thermocouple Thermometer

Factory Tough, Lab Accurate, Dual Input

K, J, T & E

The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour battery life using three AA batteries. The 912A provides dependable and uninterrupted portable measurement capability without expensive batteries, AC adapters or chargers.

The creative ergonomic design makes these instruments easy to hold, easy to read and easy to clean. Designed for one-handed operation, these tools are comfortable to carry and use for extended periods of time. The heavy-duty case is specifically designed for durability and resistance to contaminants such as dust and chemicals. The smooth, sleek, seamless case means that cleaning is quick and certain.

Real-time statistical data increases user productivity, process efficiency and product quality. Displayed on-demand MIN, MAX, AVG, RNG and STDEV (standard deviation) provide critical process information and diagnostics that allow the user to analyze manufacturing processes on the fly and make immediate adjustments for maximum efficiency and quality. The temperature difference between Channel 1 and Channel 2 are also determined and displayed on demand.

Like all TEGAM products, our thermometers are designed, assembled and tested in the United States. TEGAM backs this durable instrument with a standard 3 year warranty and a 2 year calibration guarantee to insure that your instrument is ready to use when you need it.

Technical Specifications

  • Accuracy: ±(0.04% rdg + 0.3 °C)
  • Range : -418 °F to 2502 °F
  • Resolution : 0.1/1 °C/°F/K
  • Input Type : K, J, T, E
  • Probe Offset
  • 2000 Hour Battery Life
  • Displays Real-Time Statistical Data
  • 4-digit Auto-Resolution (0.1/1) with Backlight and Function Annuciators
  • Creative Ergonomic Design
  • Three Year Warranty
  • Two Year Calibration Guarantee
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Industrial Thermometers
Product Number 912A
Product Name Thermocouple Thermometer
Thermometer Type Thermocouple Technology
Unlock Full Specs
to access all available technical data

Similar Products

Non-contact Infrared Thermometer - VDT+ Vapour Deposition - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 1000 to 2500 C (1832 to 4532 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details