Economical glass-bulb thermometers are ideal for school and laboratory applications. These general-purpose, easy-to-read white red liquid filling, in a variety of ranges and styles. Their low cost makes them very attractive if glass thermometers are to be purchased frequently.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Laboratory Thermometers |
Product Number | GT-736000 |
Product Name | General Purpose Low-Cost Thermometers |
Display / Scale Characteristics | Fahrenheit (optional feature); Celsius/Centigrade (optional feature) |
Range | -50 to 150 C (-58 to 302 F) |
Divisions | 1 +/-C (33.8 +/-F) |
Number | Printed on Glass |