TEGAM, Inc. Temperature Calibrator / Thermometer 850

Description
Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and record K-J-T-E thermocouples, 100 Ω RTD's and 2252 Ω thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : K, J, T, E, 1000 Ω, 100 Ω, 100 Ω RTD and 2252 Ω Thermistor Step functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability 3 year warranty Made in USA
Datasheet
Description
Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and record K-J-T-E thermocouples, 100 Ω RTD's and 2252 Ω thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : K, J, T, E, 1000 Ω, 100 Ω, 100 Ω RTD and 2252 Ω Thermistor Step functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator / Thermometer - 850 - TEGAM, Inc.
Geneva, OH, United States
Temperature Calibrator / Thermometer
850
Temperature Calibrator / Thermometer 850
Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and record K-J-T-E thermocouples, 100 Ω RTD's and 2252 Ω thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : K, J, T, E, 1000 Ω, 100 Ω, 100 Ω RTD and 2252 Ω Thermistor Step functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability 3 year warranty Made in USA

Calibrator Thermometer

°C & °F

(K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor)

The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and record K-J-T-E thermocouples, 100 Ω RTD's and 2252 Ω thermistors.

Technical Specifications

  • Accuracy : ±0.5 °F TC, ±0.2 °F RTD
  • Input Types : K, J, T, E, 1000 Ω, 100 Ω, 100 Ω RTD and 2252 Ω Thermistor
  • Step functionality for fast and easy calibration of process controls and instruments
  • Calibrator and Thermometer in one unit
  • Certificate of Traceability
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet
Calibrator/Thermometer - 850 - Transcat, Inc.
Rochester, NY, USA
Calibrator/Thermometer
850
Calibrator/Thermometer 850
Product Highlights Choose up to 11 Thermocouple types RTD, Ohms and Thermistor functions (850 Series) 0.1 °C (±0.2 °F) RTD, 0.3 °C (± 0.5 °F)Thermocouple and Thermistor Accuracy Calibrator and Thermometer in one unit 10 Memory Locations Step and Ramp Functions Free Statement of Traceability Shirt-pocket size, Drop-proof, Splash-proof, and Dust-proof case Two-year Calibration Guarantee Three-year Warranty Each Unit Includes Universal Calibration Adaptor Cable Integral Tilt Stand/Hanger Wrist Strap 9V Battery Manual Statement of Traceability

Product Highlights

  • Choose up to 11 Thermocouple types
  • RTD, Ohms and Thermistor functions (850 Series)
  • 0.1 °C (±0.2 °F) RTD, 0.3 °C (± 0.5 °F)Thermocouple and Thermistor Accuracy
  • Calibrator and Thermometer in one unit
  • 10 Memory Locations
  • Step and Ramp Functions
  • Free Statement of Traceability
  • Shirt-pocket size, Drop-proof, Splash-proof, and Dust-proof case
  • Two-year Calibration Guarantee
  • Three-year Warranty

Each Unit Includes

  • Universal Calibration Adaptor
  • Cable
  • Integral Tilt Stand/Hanger
  • Wrist Strap
  • 9V Battery
  • Manual
  • Statement of Traceability
Supplier's Site

Technical Specifications

  TEGAM, Inc. Transcat, Inc.
Product Category Industrial Thermometers Industrial Thermometers
Product Number 850 850
Product Name Temperature Calibrator / Thermometer Calibrator/Thermometer
Thermometer Type Thermocouple Technology; RTD Technology; Thermistor Technology
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Blast Furnace Stove Dome - SD - LAND
Specs
Thermometer Type Other
View Details