The PT1000 RTD from Thermometrics Corporation is a temperature sensor with a nominal resistance of 1000 ohms at 0°C. It is designed for use in various applications requiring precise temperature measurements. The sensor can be fitted into protective sheaths or mounting configurations to form a probe, enhancing its durability and usability in different environments. Thermometrics Corporation has extensive experience in manufacturing temperature sensors and is ISO 9001:2008 certified, ensuring a commitment to quality and reliability. The PT1000 RTD is suitable for industries such as oil and gas, pharmaceuticals, and power generation, among others.
The Pt1000 has 1000 ohms resistance at 0 C. These sensors are normally fitted into some type of protective sheath or mounting to form a probe.
| Thermometrics Corporation | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Name | PT1000 RTD |
| Technology | Wire Wound |