Thermodata Components Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Thermodata Components TC 44 18 04

Description
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Thermodata Components - 24AC5479 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Thermodata Components
24AC5479
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Thermodata Components 24AC5479
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24AC5479
Product Name Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Thermodata Components
North American 21 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details