Traceable® Products Traceable® Hygrometer/Dew-Point/Themometer Model 4392

Description
Compact design features an electronic capacitance polymer film sensor not affected by condensation, may be used in 100% humidity Relative humidity range is 0 to 100.0%RH with a resolution of 0.1% and an accuracy of ±3%RH mid-range to ±4%RH elsewhere. Both dew point and temperature ranges are -20.0 to 50.0°C and -4.0 to 122°F with a resolution of 0.1° and an accuracy of ±1°C. Full range response is 30 to 60 seconds. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). At the press of a button, unit recalls minimum/maximum readings. Hold button freezes the display to record a reading. Dual display shows relative humidity with either dew point or temperature on a 3/4-inch-high LCD display. Rugged ABS plastic case is 6-1/2 x 2 x 2/3 inches; weight is 3 ounces. Supplied with a Traceable® Certificate and two AAA batteries. Replacement battery Cat. No. 1105.
Description
Compact design features an electronic capacitance polymer film sensor not affected by condensation, may be used in 100% humidity Relative humidity range is 0 to 100.0%RH with a resolution of 0.1% and an accuracy of ±3%RH mid-range to ±4%RH elsewhere. Both dew point and temperature ranges are -20.0 to 50.0°C and -4.0 to 122°F with a resolution of 0.1° and an accuracy of ±1°C. Full range response is 30 to 60 seconds. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). At the press of a button, unit recalls minimum/maximum readings. Hold button freezes the display to record a reading. Dual display shows relative humidity with either dew point or temperature on a 3/4-inch-high LCD display. Rugged ABS plastic case is 6-1/2 x 2 x 2/3 inches; weight is 3 ounces. Supplied with a Traceable® Certificate and two AAA batteries. Replacement battery Cat. No. 1105.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Hygrometer/Dew-Point/Themometer - Model 4392 - Traceable® Products
Webster, TX, USA
Traceable® Hygrometer/Dew-Point/Themometer
Model 4392
Traceable® Hygrometer/Dew-Point/Themometer Model 4392
Compact design features an electronic capacitance polymer film sensor not affected by condensation, may be used in 100% humidity Relative humidity range is 0 to 100.0%RH with a resolution of 0.1% and an accuracy of ±3%RH mid-range to ±4%RH elsewhere. Both dew point and temperature ranges are -20.0 to 50.0°C and -4.0 to 122°F with a resolution of 0.1° and an accuracy of ±1°C. Full range response is 30 to 60 seconds. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). At the press of a button, unit recalls minimum/maximum readings. Hold button freezes the display to record a reading. Dual display shows relative humidity with either dew point or temperature on a 3/4-inch-high LCD display. Rugged ABS plastic case is 6-1/2 x 2 x 2/3 inches; weight is 3 ounces. Supplied with a Traceable® Certificate and two AAA batteries. Replacement battery Cat. No. 1105.

Compact design features an electronic capacitance polymer film sensor not affected by condensation, may be used in 100% humidity Relative humidity range is 0 to 100.0%RH with a resolution of 0.1% and an accuracy of ±3%RH mid-range to ±4%RH elsewhere. Both dew point and temperature ranges are -20.0 to 50.0°C and -4.0 to 122°F with a resolution of 0.1° and an accuracy of ±1°C. Full range response is 30 to 60 seconds. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). At the press of a button, unit recalls minimum/maximum readings. Hold button freezes the display to record a reading. Dual display shows relative humidity with either dew point or temperature on a 3/4-inch-high LCD display. Rugged ABS plastic case is 6-1/2 x 2 x 2/3 inches; weight is 3 ounces. Supplied with a Traceable® Certificate and two AAA batteries. Replacement battery Cat. No. 1105.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Moisture Meters
Product Number Model 4392
Product Name Traceable® Hygrometer/Dew-Point/Themometer
Application Moisture / Water Content in Gases / Air
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Aluminum Oxide Moisture Transmitter - HygroPro XP - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 374 F (-40 to 190 C)
Digital Outputs Capacitance
View Details
Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details