The electronic hygrotherm monitors temperature and humidity in enclosures to prevent condensation by activating heating or fans, featuring an external sensor with a 2 m cable and operating on AC 100 V to 240 V. It mounts on a 35 mm DIN rail, measures 77 mm in height, 60 mm in width, and 43 mm in depth, and weighs 200 g. The device operates from -40 °C to 60 °C, has a relay with switching capacity of AC 240 V, 10 A (ohmic) and DC 60 V, 0.6 A, and includes an LED status display. It meets UL94 V-0 for casing material and IP20 for protection. Power consumption is 1 W, with a switching response time of 5 s and a service life of >30,000 cycles under UL standards.
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement.
| STEGO | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | 01231.9-01 |
| Product Name | Electronic Hygrotherm With External Sensor ETF 012 |
| Application | Moisture / Water Content in Gases / Air |
| Variables Measured | Relative Humidity; Temperature |
| Form Factor | Sensor; Instrument |
| Relative Humidity Range | 50 to 90 % |