Traceable® Products Traceable® Sound Level Meter Model 4335

Description
Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to 10 kilohertz) to meet IEC 651 Type-2 standards. Adjustable response time Response time may be set to fast (0.2 seconds) or slow (1.5 seconds). A handy memory data-hold function stores the highest reading achieved for later display. It fulfills OSHA requirements. Unit uses a ½-inch condenser microphone. A recorder jack permits capturing readings (AC and DC 10 mV/dB). Use the threaded tripod insert for long-term measurements. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Unit is supplied with 9-volt alkaline battery and carrying case. Size 10 x 3 x 1 inches and weight is 9½ ounces. Replacement battery Cat. No. 1112.
Description
Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to 10 kilohertz) to meet IEC 651 Type-2 standards. Adjustable response time Response time may be set to fast (0.2 seconds) or slow (1.5 seconds). A handy memory data-hold function stores the highest reading achieved for later display. It fulfills OSHA requirements. Unit uses a ½-inch condenser microphone. A recorder jack permits capturing readings (AC and DC 10 mV/dB). Use the threaded tripod insert for long-term measurements. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Unit is supplied with 9-volt alkaline battery and carrying case. Size 10 x 3 x 1 inches and weight is 9½ ounces. Replacement battery Cat. No. 1112.

Suppliers

Company
Product
Description
Supplier Links
Traceable® Sound Level Meter - Model 4335 - Traceable® Products
Webster, TX, USA
Traceable® Sound Level Meter
Model 4335
Traceable® Sound Level Meter Model 4335
Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to 10 kilohertz) to meet IEC 651 Type-2 standards. Adjustable response time Response time may be set to fast (0.2 seconds) or slow (1.5 seconds). A handy memory data-hold function stores the highest reading achieved for later display. It fulfills OSHA requirements. Unit uses a ½-inch condenser microphone. A recorder jack permits capturing readings (AC and DC 10 mV/dB). Use the threaded tripod insert for long-term measurements. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Unit is supplied with 9-volt alkaline battery and carrying case. Size 10 x 3 x 1 inches and weight is 9½ ounces. Replacement battery Cat. No. 1112.

Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30 to 10 kilohertz) to meet IEC 651 Type-2 standards. Adjustable response time Response time may be set to fast (0.2 seconds) or slow (1.5 seconds). A handy memory data-hold function stores the highest reading achieved for later display. It fulfills OSHA requirements. Unit uses a ½-inch condenser microphone. A recorder jack permits capturing readings (AC and DC 10 mV/dB). Use the threaded tripod insert for long-term measurements. Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Unit is supplied with 9-volt alkaline battery and carrying case. Size 10 x 3 x 1 inches and weight is 9½ ounces. Replacement battery Cat. No. 1112.

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Sound Level Meters and Noise Dosimeters
Product Number Model 4335
Product Name Traceable® Sound Level Meter
Meter Style Sound Level Meter
Frequency Response 30 to 10000 Hz
Level Range 35 to 130 dB re 20µPa
Accuracy 2 dB
Measurement Modes A-Weighted SPL; C-Weighted SPL
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 1232320 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Features Data Storage
View Details