Haida International Equipment Co., Ltd. Lab Air Drying Oven HD-E804-1

Description
Lab Air Drying oven is suitable for the material and product hot solidification and dry de-watering in the pharmaceutical, chemical, food, farming, side-product, aquatic product, light industries, heavy industries and others industries. Such as: raw material medicine, crude drug, prepared herbal medicine of Chinese traditional medicine, plaster, powder, particle, drinking agent, pill, packing bottle, pigment, dyestuff, de-watering vegetable, dried fruit piece, sausage, plastics, resin, electric component, baking varnish and etc. Principle: Lab Air Drying oven is the use of high-temperature dry heat that is drying to meet the needs of micro-organisms can produce oxidation, protein denaturation, such as electrolyte concentration lethal interference in a certain period of time to kill residual microorganisms. Characteristics: 1. high heat sensor and in response to environmental scanning micro-processing chips, constitute a high-precision, high-temperature characteristics of intelligent 2. with memory function parameters can be set to avoid cumbersome 3. all-round three-dimensional heat, fan forced circulation, high-precision temperature regulation, to ensure that the work of the indoor temperature has a good homogeneity 4. temperature deviation from the set temperature, the alarm automatically 5. set the timing from 1 minute to 9999 minutes to any set working hours, from time to time when the end of the window set to close 6. built-in temperature calibration, and can regulate the temperature of the small error 7. out of control with auto power-off protection heat
Description
Lab Air Drying oven is suitable for the material and product hot solidification and dry de-watering in the pharmaceutical, chemical, food, farming, side-product, aquatic product, light industries, heavy industries and others industries. Such as: raw material medicine, crude drug, prepared herbal medicine of Chinese traditional medicine, plaster, powder, particle, drinking agent, pill, packing bottle, pigment, dyestuff, de-watering vegetable, dried fruit piece, sausage, plastics, resin, electric component, baking varnish and etc. Principle: Lab Air Drying oven is the use of high-temperature dry heat that is drying to meet the needs of micro-organisms can produce oxidation, protein denaturation, such as electrolyte concentration lethal interference in a certain period of time to kill residual microorganisms. Characteristics: 1. high heat sensor and in response to environmental scanning micro-processing chips, constitute a high-precision, high-temperature characteristics of intelligent 2. with memory function parameters can be set to avoid cumbersome 3. all-round three-dimensional heat, fan forced circulation, high-precision temperature regulation, to ensure that the work of the indoor temperature has a good homogeneity 4. temperature deviation from the set temperature, the alarm automatically 5. set the timing from 1 minute to 9999 minutes to any set working hours, from time to time when the end of the window set to close 6. built-in temperature calibration, and can regulate the temperature of the small error 7. out of control with auto power-off protection heat

Suppliers

Company
Product
Description
Supplier Links
Lab Air Drying Oven - HD-E804-1 - Haida International Equipment Co., Ltd.
Dongguan, China
Lab Air Drying Oven
HD-E804-1
Lab Air Drying Oven HD-E804-1
Lab Air Drying oven is suitable for the material and product hot solidification and dry de-watering in the pharmaceutical, chemical, food, farming, side-product, aquatic product, light industries, heavy industries and others industries. Such as: raw material medicine, crude drug, prepared herbal medicine of Chinese traditional medicine, plaster, powder, particle, drinking agent, pill, packing bottle, pigment, dyestuff, de-watering vegetable, dried fruit piece, sausage, plastics, resin, electric component, baking varnish and etc. Principle: Lab Air Drying oven is the use of high-temperature dry heat that is drying to meet the needs of micro-organisms can produce oxidation, protein denaturation, such as electrolyte concentration lethal interference in a certain period of time to kill residual microorganisms. Characteristics: 1. high heat sensor and in response to environmental scanning micro-processing chips, constitute a high-precision, high-temperature characteristics of intelligent 2. with memory function parameters can be set to avoid cumbersome 3. all-round three-dimensional heat, fan forced circulation, high-precision temperature regulation, to ensure that the work of the indoor temperature has a good homogeneity 4. temperature deviation from the set temperature, the alarm automatically 5. set the timing from 1 minute to 9999 minutes to any set working hours, from time to time when the end of the window set to close 6. built-in temperature calibration, and can regulate the temperature of the small error 7. out of control with auto power-off protection heat

Lab Air Drying oven is suitable for the material and product hot solidification and dry de-watering in the pharmaceutical, chemical, food, farming, side-product, aquatic product, light industries, heavy industries and others industries. Such as: raw material medicine, crude drug, prepared herbal medicine of Chinese traditional medicine, plaster, powder, particle, drinking agent, pill, packing bottle, pigment, dyestuff, de-watering vegetable, dried fruit piece, sausage, plastics, resin, electric component, baking varnish and etc.

Principle:

Lab Air Drying oven is the use of high-temperature dry heat that is drying to meet the needs of micro-organisms can produce oxidation, protein denaturation, such as electrolyte concentration lethal interference in a certain period of time to kill residual microorganisms.

Characteristics:

1. high heat sensor and in response to environmental scanning micro-processing chips, constitute a high-precision, high-temperature characteristics of intelligent
2. with memory function parameters can be set to avoid cumbersome
3. all-round three-dimensional heat, fan forced circulation, high-precision temperature regulation, to ensure that the work of the indoor temperature has a good homogeneity
4. temperature deviation from the set temperature, the alarm automatically
5. set the timing from 1 minute to 9999 minutes to any set working hours, from time to time when the end of the window set to close
6. built-in temperature calibration, and can regulate the temperature of the small error
7. out of control with auto power-off protection heat

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Laboratory Ovens
Product Number HD-E804-1
Product Name Lab Air Drying Oven
External Bench / Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Batch Oven Vertical Air Flow - HTOF-30 - Trent, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
Heating Oven with Mechanical Control ED Series - ED 720 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details