Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOW METERS
COLE-PARMER
GO-32048-07 -- FLOWTUBES FOR CARBON DIOXIDE, 20 ML/MIN, SS FLOAT
Cole-Parmer
Flowtubes for carbon dioxide, 20 mL/min, SS float
GO-32048-07
Description
Variable Area, Direct Reading Flowmeter
Cole-Parmer
Done
Description
Variable Area, Direct Reading Flowmeter
Suppliers
Company
Product
Description
Supplier Links
Cole-Parmer
Vernon Hills, IL, United States
Flowtubes for carbon dioxide, 20 mL/min, SS float
GO-32048-07
Flowtubes for carbon dioxide, 20 mL/min, SS float
GO-32048-07
Variable Area, Direct Reading Flowmeter
Variable Area, Direct Reading Flowmeter
Supplier's Site
Technical Specifications
Cole-Parmer
Product Category
Flow Meters
Product Number
GO-32048-07
Product Name
Flowtubes for carbon dioxide, 20 mL/min, SS float
Meter Technology
Variable Area
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Flow sensors & Level sensors - Flow sensors thermal
PFLOW3008
Specs
Meter Type
Mass Flow Meter
Gas
Volumetric Flow Rate
7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy
2 ±%
View Details
Blacoh Fluid Control, Inc.
CALIBRATION COLUMNS
CG-PVC250-F
Specs
Meter Type
Volumetric Flow Meter
End Fittings
In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure
15 psi (10.56 m H2O)
View Details
ABB Measurement & Analytics
Thermal mass flowmeter
Sensyflow FMT700-P
Specs
Meter Technology
Thermal
Meter Type
Mass Flow Meter
Operating Temperature
-49 to 131 F (-45 to 55 C)
View Details
Kaydon Filtration Corporation
Flow Switch
TELEFLO® Model 816BC
Specs
Meter Type
Volumetric Flow Meter
Operating Temperature
-10 to 200 F (-23 to 93 C)
Pipe Diameter
0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details