Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers AC200 Immersion Circulator

Description
Thermo Scientific™ AC200 is ideal when applications require greater pumping performance, ramp programming, application alarms, and temperature ranges from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 200°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Programmable application temperature alarm with user selected alarm, go-safe-state or shut off option Self-Tuning PID controller for optimized temperature control Ramp program with 10 steps—edit ramp during run or pause Whole range calibration of «n« points RTA (Real Temperature Adjustment) for calibration Internal or external temperature control mode (Remote Sensor, NAMUR type) Pump speed adjustment to three levels for turbulance control Powerful force and suction pump for external open and closed applications Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure USB port for remote control Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Includes: 8mm and 12mm hose barbs with bridge (–0026, –0029, –0021 only), pump plug for external circulation, 6ft. power cord.
Description
Thermo Scientific™ AC200 is ideal when applications require greater pumping performance, ramp programming, application alarms, and temperature ranges from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 200°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Programmable application temperature alarm with user selected alarm, go-safe-state or shut off option Self-Tuning PID controller for optimized temperature control Ramp program with 10 steps—edit ramp during run or pause Whole range calibration of «n« points RTA (Real Temperature Adjustment) for calibration Internal or external temperature control mode (Remote Sensor, NAMUR type) Pump speed adjustment to three levels for turbulance control Powerful force and suction pump for external open and closed applications Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure USB port for remote control Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Includes: 8mm and 12mm hose barbs with bridge (–0026, –0029, –0021 only), pump plug for external circulation, 6ft. power cord.

Suppliers

Company
Product
Description
Supplier Links
AC200 Immersion Circulator
Thermo Scientific™ AC200 is ideal when applications require greater pumping performance, ramp programming, application alarms, and temperature ranges from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements. Max. temperature: 200°C Low-liquid level alarm for Safety Class III Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O Programmable application temperature alarm with user selected alarm, go-safe-state or shut off option Self-Tuning PID controller for optimized temperature control Ramp program with 10 steps—edit ramp during run or pause Whole range calibration of «n« points RTA (Real Temperature Adjustment) for calibration Internal or external temperature control mode (Remote Sensor, NAMUR type) Pump speed adjustment to three levels for turbulance control Powerful force and suction pump for external open and closed applications Three languages (English, German, French) Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K Acoustic and optical alarm Auto-Restart feature after power failure USB port for remote control Real-time clock Multifunction port connects Booster pump (1 bar extra) Booster heater (2kW extra) Auto refill device Magnetic/solenoid valve box (e.g. control tap-water cooling) Includes: 8mm and 12mm hose barbs with bridge (–0026, –0029, –0021 only), pump plug for external circulation, 6ft. power cord.

Thermo Scientific™ AC200 is ideal when applications require greater pumping performance, ramp programming, application alarms, and temperature ranges from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you to easily tune the temperature to meet your specific application requirements.

  • Max. temperature: 200°C
  • Low-liquid level alarm for Safety Class III
  • Automatic controller shutdown at detection of excessive high temperature, low liquid level or motor overload
  • USB communication port and options for RS-232, RS-485, Ethernet/LAN, Analog I/O
  • Programmable application temperature alarm with user selected alarm, go-safe-state or shut off option
  • Self-Tuning PID controller for optimized temperature control
  • Ramp program with 10 steps—edit ramp during run or pause
  • Whole range calibration of «n« points
  • RTA (Real Temperature Adjustment) for calibration
  • Internal or external temperature control mode (Remote Sensor, NAMUR type)
  • Pump speed adjustment to three levels for turbulance control
  • Powerful force and suction pump for external open and closed applications
  • Three languages (English, German, French)
  • Change digital display resolution between 0.1 and 0.01 and between °C — °F — °K
  • Acoustic and optical alarm
  • Auto-Restart feature after power failure
  • USB port for remote control
  • Real-time clock
  • Multifunction port connects
    • Booster pump (1 bar extra)
    • Booster heater (2kW extra)
    • Auto refill device
    • Magnetic/solenoid valve box (e.g. control tap-water cooling)

Includes: 8mm and 12mm hose barbs with bridge (–0026, –0029, –0021 only), pump plug for external circulation, 6ft. power cord.

Supplier's Site

Technical Specifications

  Thermo Fisher Scientific - Thermo Scientific Baths, Circulators & Chillers
Product Category Water Baths
Product Name AC200 Immersion Circulator
Configuration Controller
Temperature Control Heating; Cooling
Features Programmable
Certifications CE marked, UL listed, CSA, RoHS
Termperature Range -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Baths/Circulators - 2050 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Water Bath - TC-150AP - AMETEK Brookfield
AMETEK Brookfield
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Viscosity
View Details