PCE Instruments / PCE Americas Inc. Portable Industrial Bench Scale PCE-WS 30

Description
- Weighing units: g, kg, lb - Internal memory stores up to 99 readings - Zero, tare and alarm functions - Adjustable feet, settling time, backlight and data transfer settings - Built-in water bubble level - No automatic shut down or auto power off feature ensures continuous, uninterrupted use - Automatic calibration possible using an external weight (calibration weight not included) - Low-battery indicator - User-friendly keyboard - Suitable for use in laboratory, industrial, shipping, postal, pharmaceutical, food, kitchen and home applications - Optional ISO calibration certificate available for purchase - see accessories for details
Request a Quote Datasheet
Description
- Weighing units: g, kg, lb - Internal memory stores up to 99 readings - Zero, tare and alarm functions - Adjustable feet, settling time, backlight and data transfer settings - Built-in water bubble level - No automatic shut down or auto power off feature ensures continuous, uninterrupted use - Automatic calibration possible using an external weight (calibration weight not included) - Low-battery indicator - User-friendly keyboard - Suitable for use in laboratory, industrial, shipping, postal, pharmaceutical, food, kitchen and home applications - Optional ISO calibration certificate available for purchase - see accessories for details
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Portable Industrial Bench Scale
PCE-WS 30
Portable Industrial Bench Scale PCE-WS 30
- Weighing units: g, kg, lb - Internal memory stores up to 99 readings - Zero, tare and alarm functions - Adjustable feet, settling time, backlight and data transfer settings - Built-in water bubble level - No automatic shut down or auto power off feature ensures continuous, uninterrupted use - Automatic calibration possible using an external weight (calibration weight not included) - Low-battery indicator - User-friendly keyboard - Suitable for use in laboratory, industrial, shipping, postal, pharmaceutical, food, kitchen and home applications - Optional ISO calibration certificate available for purchase - see accessories for details

- Weighing units: g, kg, lb
- Internal memory stores up to 99 readings
- Zero, tare and alarm functions
- Adjustable feet, settling time, backlight and data transfer settings
- Built-in water bubble level
- No automatic shut down or auto power off feature ensures continuous, uninterrupted use
- Automatic calibration possible using an external weight (calibration weight not included)
- Low-battery indicator
- User-friendly keyboard
- Suitable for use in laboratory, industrial, shipping, postal, pharmaceutical, food, kitchen and home applications
- Optional ISO calibration certificate available for purchase - see accessories for details

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Scales and Balances
Product Number PCE-WS 30
Product Name Portable Industrial Bench Scale
Type Bench / Counter Scale
Display Digital Display
Interface Serial
Features Battery Powered (optional feature); Selectable Units
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details