CANNON Instrument Company VIAL, 24 X 62 MM GLASS

Description
Vial, 24 x 62 mm Glass (1 gross/package)
Description
Vial, 24 x 62 mm Glass (1 gross/package)

Suppliers

Company
Product
Description
Supplier Links
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
State College, PA, United States
VIAL, 24 X 62 MM GLASS
VIAL, 24 X 62 MM GLASS
Vial, 24 x 62 mm Glass (1 gross/package)

Vial, 24 x 62 mm Glass (1 gross/package)

Supplier's Site

Technical Specifications

  CANNON Instrument Company
Product Category Vials
Product Name VIAL, 24 X 62 MM GLASS
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
1.8mL CF Cryogenic Vial, External Thread, Self-Standing, Sterile - 229925B - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 1.8 cc (0.1098 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
 - 340-60C - EP Scientific Products
EP Scientific Products
Specs
Volume 60 cc (3.66 cubic inches)
Outer Diameter 28.57 mm (1.12 inches)
Height 127 mm (5 inches)
View Details