Cole-Parmer 22405-101030 - HyPURITY C4 Column - Length 100mm, 1.0mm ID, 5<mu>m particle size GO-01876-28

Description
• High purity silica provides excellent and reproducible results These C4 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C4 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 4.5% USP Code: L26 P hase Code: 224
Description
• High purity silica provides excellent and reproducible results These C4 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C4 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 4.5% USP Code: L26 P hase Code: 224

Suppliers

Company
Product
Description
Supplier Links
22405-101030 - HyPURITY C4 Column - Length 100mm, 1.0mm ID, 5<mu>m particle size - GO-01876-28 - Cole-Parmer
Vernon Hills, IL, United States
22405-101030 - HyPURITY C4 Column - Length 100mm, 1.0mm ID, 5<mu>m particle size
GO-01876-28
22405-101030 - HyPURITY C4 Column - Length 100mm, 1.0mm ID, 5<mu>m particle size GO-01876-28
• High purity silica provides excellent and reproducible results These C4 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C4 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 4.5% USP Code: L26 P hase Code: 224

• High purity silica provides excellent and reproducible results
These C4 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C4 column contains the following phase specifications:|<ul><br><li><b>Pore size:</b> 190<angstrom></li><br><li><b>Nominal surface area:</b> 200m<sup>2</sup>/g</li><br><li><b>Percent carbon:</b> 4.5%</li><br><li><b>USP Code:</b> L26</li><br><li><b>Phase Code:</b> 224</li><br></ul>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category HPLC Columns
Product Number GO-01876-28
Product Name 22405-101030 - HyPURITY C4 Column - Length 100mm, 1.0mm ID, 5<mu>m particle size
Inner Diameter 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 12-20 µm, 100 Å, 21.2 x 250 mm - 79678 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Econo-Column Chromatography Columns - 737-4250 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 2.5 cm (0.9843 inch)
View Details