Hamilton Company PRP-X500 Starter Kit 79319

Description
PRP-X500 is a superficially porous polymeric anion exchange column designed for the separation, purification and isolation of proteins, peptides and DNA/RNA. The methacrylate polymeric coating of the PRP-X500 provides a more hydrophilic surface, preventing hydrophobic interaction sample losses typically seen on other commercially available protein HPLC columns. The non-porous nature of the packing material improves mass-transfer, shortening run times and improving resolution. Both fast separations and good sample capacity are achievable with PRP-X500 columns.
Request a Quote
Description
PRP-X500 is a superficially porous polymeric anion exchange column designed for the separation, purification and isolation of proteins, peptides and DNA/RNA. The methacrylate polymeric coating of the PRP-X500 provides a more hydrophilic surface, preventing hydrophobic interaction sample losses typically seen on other commercially available protein HPLC columns. The non-porous nature of the packing material improves mass-transfer, shortening run times and improving resolution. Both fast separations and good sample capacity are achievable with PRP-X500 columns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X500 Starter Kit - 79319 - Hamilton Company
Reno, NV, United States
PRP-X500 Starter Kit
79319
PRP-X500 Starter Kit 79319
PRP-X500 is a superficially porous polymeric anion exchange column designed for the separation, purification and isolation of proteins, peptides and DNA/RNA. The methacrylate polymeric coating of the PRP-X500 provides a more hydrophilic surface, preventing hydrophobic interaction sample losses typically seen on other commercially available protein HPLC columns. The non-porous nature of the packing material improves mass-transfer, shortening run times and improving resolution. Both fast separations and good sample capacity are achievable with PRP-X500 columns.

PRP-X500 is a superficially porous polymeric anion exchange column designed for the separation, purification and isolation of proteins, peptides and DNA/RNA. The methacrylate polymeric coating of the PRP-X500 provides a more hydrophilic surface, preventing hydrophobic interaction sample losses typically seen on other commercially available protein HPLC columns.

The non-porous nature of the packing material improves mass-transfer, shortening run times and improving resolution. Both fast separations and good sample capacity are achievable with PRP-X500 columns.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79319
Product Name PRP-X500 Starter Kit
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
Packing Diameter 20 µm (0.7874 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X400 7 µm 2.1 x 250 mm - 79398 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-3 10 µm 4.6 x 150 mm PEEK - 79382 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-3 12-20 µm 21.2 x 250 mm - 79469 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 10 µm 4.1 x 150 mm - 79425 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details