Cole-Parmer 22405-053030 - HyPURITY C4 Column - Length 50mm, 3.0mm ID, 5<mu>m particle size GO-01876-25

Description
• High purity silica provides excellent and reproducible results These C4 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C4 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 4.5% USP Code: L26 P hase Code: 224
Description
• High purity silica provides excellent and reproducible results These C4 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C4 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 4.5% USP Code: L26 P hase Code: 224

Suppliers

Company
Product
Description
Supplier Links
22405-053030 - HyPURITY C4 Column - Length 50mm, 3.0mm ID, 5<mu>m particle size - GO-01876-25 - Cole-Parmer
Vernon Hills, IL, United States
22405-053030 - HyPURITY C4 Column - Length 50mm, 3.0mm ID, 5<mu>m particle size
GO-01876-25
22405-053030 - HyPURITY C4 Column - Length 50mm, 3.0mm ID, 5<mu>m particle size GO-01876-25
• High purity silica provides excellent and reproducible results These C4 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C4 column contains the following phase specifications:| Pore size: 190 r> Nominal surface area: 200m2/g li> Percen t carbon: 4.5% USP Code: L26 P hase Code: 224

• High purity silica provides excellent and reproducible results
These C4 columns are characterized, tested, and validated under strict ISO 9001:2000 manufacturing procedures, guaranteeing the column will perform as stated.|Each HyPURITY C4 column contains the following phase specifications:|<ul><br><li><b>Pore size:</b> 190<angstrom></li><br><li><b>Nominal surface area:</b> 200m<sup>2</sup>/g</li><br><li><b>Percent carbon:</b> 4.5%</li><br><li><b>USP Code:</b> L26</li><br><li><b>Phase Code:</b> 224</li><br></ul>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category HPLC Columns
Product Number GO-01876-25
Product Name 22405-053030 - HyPURITY C4 Column - Length 50mm, 3.0mm ID, 5<mu>m particle size
Inner Diameter 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 4.6 x 150 mm PEEK - 79351 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
Ultra Aromax Columns - USP L11 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details