Restek Ultra Aromax Columns USP L11

Description
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 17% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Ultra Aromax is a unique reversed phase material that exhibits superior retention and selectivity for aromatic and/or unsaturated compounds, compared to conventional alkyl and phenyl phases. This column is a great alternative to our Biphenyl phase when increased retention is required. A very suitable choice for analysis of steroids, tetracyclines, drug metabolites, and other compounds that contain some degree of unsaturation.
Datasheet
Description
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 17% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Ultra Aromax is a unique reversed phase material that exhibits superior retention and selectivity for aromatic and/or unsaturated compounds, compared to conventional alkyl and phenyl phases. This column is a great alternative to our Biphenyl phase when increased retention is required. A very suitable choice for analysis of steroids, tetracyclines, drug metabolites, and other compounds that contain some degree of unsaturation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Aromax Columns - USP L11 - Restek
Bellefonte, PA, USA
Ultra Aromax Columns
USP L11
Ultra Aromax Columns USP L11
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 17% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Ultra Aromax is a unique reversed phase material that exhibits superior retention and selectivity for aromatic and/or unsaturated compounds, compared to conventional alkyl and phenyl phases. This column is a great alternative to our Biphenyl phase when increased retention is required. A very suitable choice for analysis of steroids, tetracyclines, drug metabolites, and other compounds that contain some degree of unsaturation.

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 17%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
Ultra Aromax is a unique reversed phase material that exhibits superior retention and selectivity for aromatic and/or unsaturated compounds, compared to conventional alkyl and phenyl phases. This column is a great alternative to our Biphenyl phase when increased retention is required. A very suitable choice for analysis of steroids, tetracyclines, drug metabolites, and other compounds that contain some degree of unsaturation.

Supplier's Site
Viva Biphenyl Columns - USP L11 - Restek
Bellefonte, PA, USA
Viva Biphenyl Columns
USP L11
Viva Biphenyl Columns USP L11
particle size: 5μm pore size: 300å carbon load: 6.7% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds; ideal for large molecule and biomolecule assays. Highly retentive and selective phase for aromatic and unsaturated compounds, with increased retention, relative to phenyl phases.

particle size: 5μm
pore size: 300Å
carbon load: 6.7%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds; ideal for large molecule and biomolecule assays. Highly retentive and selective phase for aromatic and unsaturated compounds, with increased retention, relative to phenyl phases.

Supplier's Site
Ultra Biphenyl Columns - USP L11 - Restek
Bellefonte, PA, USA
Ultra Biphenyl Columns
USP L11
Ultra Biphenyl Columns USP L11
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 15% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A unique reversed phase material that exhibits both increased retention and selectivity for aromatic and/or unsaturated compounds, compared to conventional alkyl and phenyl phases. This is a great alternative to a C18 column when alternative selectivity is desired. An excellent choice for the analysis of steroids, tetracyclines, drug metabolites, and other compounds that contain some degree of unsaturation. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available!

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 15%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
A unique reversed phase material that exhibits both increased retention and selectivity for aromatic and/or unsaturated compounds, compared to conventional alkyl and phenyl phases. This is a great alternative to a C18 column when alternative selectivity is desired. An excellent choice for the analysis of steroids, tetracyclines, drug metabolites, and other compounds that contain some degree of unsaturation. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available!

Supplier's Site
Allure®Biphenyl Columns - USP L11 - Restek
Bellefonte, PA, USA
Allure®Biphenyl Columns
USP L11
Allure®Biphenyl Columns USP L11
particle size: 5μm, spherical pore size: 60å carbon load: 23% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly retentive and selective for aromatic and unsaturated compounds. Increased retention and selectivity, compared to phenyl phases. Excellent selectivity for steroids, tetracyclines, explosives, and other unsaturated compounds.

particle size: 5μm, spherical
pore size: 60Å
carbon load: 23%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Highly retentive and selective for aromatic and unsaturated compounds. Increased retention and selectivity, compared to phenyl phases. Excellent selectivity for steroids, tetracyclines, explosives, and other unsaturated compounds.

Supplier's Site
Pinnacle®DB Biphenyl Columns - USP L11 - Restek
Bellefonte, PA, USA
Pinnacle®DB Biphenyl Columns
USP L11
Pinnacle®DB Biphenyl Columns USP L11
particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140å carbon load: 8% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Pinnacle® DB Biphenyl is a unique reversed phase material that displays both increased retention and selectivity for aromatic and/or unsaturated compounds when compared to conventional alkyl and phenyl phases. Highly base-deactivated spherical silica manufactured by Restek. An excellent choice for the analysis of steroids, tetracyclines, drug metabolites, and other compounds that contain some degree of unsaturation. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available!

particle size: 1.9μm, 3μm, or 5μm, spherical
pore size: 140Å
carbon load: 8%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Pinnacle® DB Biphenyl is a unique reversed phase material that displays both increased retention and selectivity for aromatic and/or unsaturated compounds when compared to conventional alkyl and phenyl phases. Highly base-deactivated spherical silica manufactured by Restek. An excellent choice for the analysis of steroids, tetracyclines, drug metabolites, and other compounds that contain some degree of unsaturation. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available!

Supplier's Site
Pinnacle®II Biphenyl Columns - USP L11 - Restek
Bellefonte, PA, USA
Pinnacle®II Biphenyl Columns
USP L11
Pinnacle®II Biphenyl Columns USP L11
particle size: 5μm, spherical pore size: 110å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C The Pinnacle® II Biphenyl phase offers alternate selectivity to straight-chain hydrocarbon phases, and enhanced selectivity and retention for unsaturated compounds, compared to traditional phenyl phases. An excellent confirmation column for explosive compounds, as in EPA method 8330.

particle size: 5μm, spherical
pore size: 110Å
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
The Pinnacle® II Biphenyl phase offers alternate selectivity to straight-chain hydrocarbon phases, and enhanced selectivity and retention for unsaturated compounds, compared to traditional phenyl phases. An excellent confirmation column for explosive compounds, as in EPA method 8330.

Supplier's Site
Raptor Biphenyl LC Columns - USP L11 - Restek
Bellefonte, PA, USA
Raptor Biphenyl LC Columns
USP L11
Raptor Biphenyl LC Columns USP L11
With Raptor™ LC columns, Restek chemists became the first to combine the speed of superficially porous particles (also known as SPP or “core-shell” particles) with the resolution of highly selective USLC® technology. This new breed of chromatographic column allows you to more easily achieve peak separation and faster analysis times without expensive UHPLC instrumentation. Our top priority when developing our new SPP line was to create a version of our innovative Biphenyl. The industry-leading Biphenyl is Restek’s most popular LC stationary phase because it is particularly adept at separating compounds that are hard to resolve or that elute early on C18 and other phenyl chemistries. As a result, the rugged Raptor™ Biphenyl column is extremely useful for fast separations in bioanalytical testing applications like drug and metabolite analyses, especially those that require a mass spectrometer (MS). Increasing retention of early-eluting compounds can limit ionization suppression, and the heightened selectivity helps eliminate the need for complex mobile phases that are not well suited for MS detection. In 2005, Restek was the first to bring you the benefits of the Biphenyl ligand, and we have the experience to maximize the SPP performance of this premier phenyl chemistry for today’s challenging workflows. Ideal for bioanalytical testing applications like drug and metabolite analyses. Heightened selectivity and retention for compounds that are hard to resolve or elute early on C18 and other phenyl chemistries. Limits ionization suppression and allows simple, MS-friendly mobile phases. Restek’s most popular LC stationary phase applied to 1.8 and 5 μm Raptor SPP core-shell silica. Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek.

With Raptor™ LC columns, Restek chemists became the first to combine the speed of superficially porous particles (also known as SPP or “core-shell” particles) with the resolution of highly selective USLC® technology. This new breed of chromatographic column allows you to more easily achieve peak separation and faster analysis times without expensive UHPLC instrumentation.

Our top priority when developing our new SPP line was to create a version of our innovative Biphenyl. The industry-leading Biphenyl is Restek’s most popular LC stationary phase because it is particularly adept at separating compounds that are hard to resolve or that elute early on C18 and other phenyl chemistries. As a result, the rugged Raptor™ Biphenyl column is extremely useful for fast separations in bioanalytical testing applications like drug and metabolite analyses, especially those that require a mass spectrometer (MS). Increasing retention of early-eluting compounds can limit ionization suppression, and the heightened selectivity helps eliminate the need for complex mobile phases that are not well suited for MS detection.

In 2005, Restek was the first to bring you the benefits of the Biphenyl ligand, and we have the experience to maximize the SPP performance of this premier phenyl chemistry for today’s challenging workflows.

  • Ideal for bioanalytical testing applications like drug and metabolite analyses.
  • Heightened selectivity and retention for compounds that are hard to resolve or elute early on C18 and other phenyl chemistries.
  • Limits ionization suppression and allows simple, MS-friendly mobile phases.
  • Restek’s most popular LC stationary phase applied to 1.8 and 5 μm Raptor SPP core-shell silica.

Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek.

Supplier's Site Datasheet

Technical Specifications

  Restek Restek Restek Restek Restek Restek Restek
Product Category HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns
Product Number USP L11 USP L11 USP L11 USP L11 USP L11 USP L11 USP L11
Product Name Ultra Aromax Columns Viva Biphenyl Columns Ultra Biphenyl Columns Allure®Biphenyl Columns Pinnacle®DB Biphenyl Columns Pinnacle®II Biphenyl Columns Raptor Biphenyl LC Columns
Column Type Analytical Analytical Analytical Analytical Analytical Analytical Analytical
Stationary Phase/Separation Process Reversed Phase Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase
Construction Material Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Packing Diameter 3 µm (0.1181 mils) 5 µm (0.1969 mils) 3 µm (0.1181 mils) 5 µm (0.1969 mils) 1.9 µm (0.0748 mils) 5 µm (0.1969 mils) 2.7 µm (0.1063 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils) 0.0300 µm (0.0012 mils) 0.0100 µm (3.94E-4 mils) 0.0060 µm (2.36E-4 mils) 0.0140 µm (5.51E-4 mils) 0.0110 µm (4.33E-4 mils) 2.7 µm (0.1063 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 Analytical Replacement Cartridge - 79318 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Ultra Carbamate Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
SAX HPLC Column, 5um, 100A, 4.6x250mm - SAX-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details