Pickering Laboratories, Inc. Glyphosate Sample Clean-up Cartridge 1705-0001

Description
Glyphosate Clean-up Cartridge Pickering SPE sample cleanup cartridges are small columns containing cation exchange resin used to treat samples prior to injection. The high selectivity and ruggedness of an ion exchange resin provides a simple and universal method for removing matrix interferences from the sample. The Pickering SPE sample cleanup cartridges can be used for the clean up of vegetables, fruits and crop samples in the analysis of Glyphosate and AMPA. These cartridges combine the quality of Pickering Laboratories’ analytical columns with the convenience of small, disposable columns. Product Description The cartridges are constructed of high-density polypropylene and hold a standard bed volume of 2 ml of resin. There is a 10 ml reservoir above the resin for the trouble-free addition of sample and extraction solution. A 20_m frit supports the resin packing at the bottom of the cartridge. A convenient snap-off seal leaves a male Luer tip fitting when it is removed. To reduce or stop the flow use a Luer 3-way stopcock or the yellow end-cap. SPE sample cleanup cartridges are packed using DI water, and are shipped sealed to prevent the resin packing from drying. Resin may move to the top of the column during transport. This is easily corrected by gently shaking the cartridge and allowing the resin to settle before use.
Description
Glyphosate Clean-up Cartridge Pickering SPE sample cleanup cartridges are small columns containing cation exchange resin used to treat samples prior to injection. The high selectivity and ruggedness of an ion exchange resin provides a simple and universal method for removing matrix interferences from the sample. The Pickering SPE sample cleanup cartridges can be used for the clean up of vegetables, fruits and crop samples in the analysis of Glyphosate and AMPA. These cartridges combine the quality of Pickering Laboratories’ analytical columns with the convenience of small, disposable columns. Product Description The cartridges are constructed of high-density polypropylene and hold a standard bed volume of 2 ml of resin. There is a 10 ml reservoir above the resin for the trouble-free addition of sample and extraction solution. A 20_m frit supports the resin packing at the bottom of the cartridge. A convenient snap-off seal leaves a male Luer tip fitting when it is removed. To reduce or stop the flow use a Luer 3-way stopcock or the yellow end-cap. SPE sample cleanup cartridges are packed using DI water, and are shipped sealed to prevent the resin packing from drying. Resin may move to the top of the column during transport. This is easily corrected by gently shaking the cartridge and allowing the resin to settle before use.

Suppliers

Company
Product
Description
Supplier Links
Glyphosate Sample Clean-up Cartridge - 1705-0001 - Pickering Laboratories, Inc.
Mountain View, CA, USA
Glyphosate Sample Clean-up Cartridge
1705-0001
Glyphosate Sample Clean-up Cartridge 1705-0001
Glyphosate Clean-up Cartridge Pickering SPE sample cleanup cartridges are small columns containing cation exchange resin used to treat samples prior to injection. The high selectivity and ruggedness of an ion exchange resin provides a simple and universal method for removing matrix interferences from the sample. The Pickering SPE sample cleanup cartridges can be used for the clean up of vegetables, fruits and crop samples in the analysis of Glyphosate and AMPA. These cartridges combine the quality of Pickering Laboratories’ analytical columns with the convenience of small, disposable columns. Product Description The cartridges are constructed of high-density polypropylene and hold a standard bed volume of 2 ml of resin. There is a 10 ml reservoir above the resin for the trouble-free addition of sample and extraction solution. A 20_m frit supports the resin packing at the bottom of the cartridge. A convenient snap-off seal leaves a male Luer tip fitting when it is removed. To reduce or stop the flow use a Luer 3-way stopcock or the yellow end-cap. SPE sample cleanup cartridges are packed using DI water, and are shipped sealed to prevent the resin packing from drying. Resin may move to the top of the column during transport. This is easily corrected by gently shaking the cartridge and allowing the resin to settle before use.

Glyphosate Clean-up Cartridge

Pickering SPE sample cleanup cartridges are small columns containing cation exchange resin used to treat samples prior to injection. The high selectivity and ruggedness of an ion exchange resin provides a simple and universal method for removing matrix interferences from the sample. The Pickering SPE sample cleanup cartridges can be used for the clean up of vegetables, fruits and crop samples in the analysis of Glyphosate and AMPA. These cartridges combine the quality of Pickering Laboratories’ analytical columns with the convenience of small, disposable columns.

Product Description

The cartridges are constructed of high-density polypropylene and hold a standard bed volume of 2 ml of resin. There is a 10 ml reservoir above the resin for the trouble-free addition of sample and extraction solution. A 20_m frit supports the resin packing at the bottom of the cartridge. A convenient snap-off seal leaves a male Luer tip fitting when it is removed. To reduce
or stop the flow use a Luer 3-way stopcock or the yellow end-cap.

SPE sample cleanup cartridges are packed using DI water, and are shipped sealed to prevent the resin packing from drying. Resin may move to the top of the column during transport. This is easily corrected by gently shaking the cartridge and allowing the resin to settle before use.

Supplier's Site
SPE Glyphosate Clean-up - 1705-0001 - Pickering Laboratories, Inc.
Mountain View, CA, USA
SPE Glyphosate Clean-up
1705-0001
SPE Glyphosate Clean-up 1705-0001
SPE Glyphosate Clean up - 50 columns/box

SPE Glyphosate Clean up - 50 columns/box

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category HPLC Columns
Product Number 1705-0001
Product Name Glyphosate Sample Clean-up Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 7 µm 4.1 x 250 mm - 79422 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
Pickering Laboratories, Inc.
View Details