Cooling & Heating Division - Cooling SBU
The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers.
It offers expert solutions in Process Chilling & Air Conditioning for industrial as well as commercial applications. Cooling SBU's strength lies in customized solutions as per the requirement of customers.
Unlike electrical chillers, Absorption Chillers are powered by heat. These machines can run on a variety of heat sources, e.g. steam, hot water, liquid/gaseous fuels, exhaust gases end/or combination of above.
THERMAX - Conserving Energy, Preserving the Environment
Vapor Absorption Technology from Thermox is at work for clients in more thon 50 industries including Pharmaceuticals, Chemicals, Fertilizers, Textiles, Petrochemicals, Food & Beverages and Automobile industries as well as in Hotels, Commercial Complexes, Shopping Complexes, Office Buildings, Educational Institutes, Airports and Cinema halls.
Manufacturing capabilities of Thermox's Cooling SBU are canfirmed by the fact that, overthe years, Thermax has installed numerous machines in more than 70 countries including USA, Germany, Spain, UK, Italy, UAE, Saudi Arabia, India, China, Australia, Thailand, Philippines, Malaysia, Russia and Nigeria with the products conforming tothe respective country standards like ETL, CE, TIN. DNY,ASME etc. Thermax has its fully owned subsidiaries namely Thermax Inc. in USA. Thermax Europe Limited in UK and Thermax (Zhejiang) Cooling and Heating Engg. Company Limited in China.
Thermax believes in efficient and responsive services to it's clients and exhibits in it's way of business, by giving optimal and quality solutions and achieving customer delight. Thermax has a worldwide sales, service and distribution network to fulfill the needs of it's valuable customers.
| Thermax Inc. | |
|---|---|
| Product Category | Chillers (industrial) |
| Product Number | SS 30A TCU |
| Product Name | ProChill Steam Fired Vapor Absorption Chiller |
| Application | Industrial; HVAC; Scientific; Medical |
| Power Source | 460/60/3 |
| Cooling Capacity | 925.0 kW (1240 BHP) |
110 VAC to 690 VAC
50/60 Hz
(depending on model)