Hammond Manufacturing Company Inc. Electrical - Climate Control - Chillers EB160WT

Description
Description Designed to provide recirculated coolant for most industrial applications air/water heat exchangers, process cooling, machine hydraulics or motor cooling. Standards CCE Series – UL 508-A, CE EB80-160 WT Series – UL 508-A, CE Features Pre-engineered packaged design includes refrigeration, cooling tank/pump and operating controls for plug and play operation CCE Series compact design for cooling capacities up to 22,000 BTU/H EB 2.0 Series for cooling capacities 27,000 to 151,000 BTU/H - Larger sizes and High Temperature units also available EB80-160WT standard features include: Programmable smart controller, Hot gas by-pass refrigerant circuit, internal hydraulic by-pass circuit, electrical tank level switch and more. Both series are suitable for indoor installations Ambient operating temperature range 45°F to 113°F, 15°C to 45°C Several product options can be added - vary by unit, please ask for details Exterior case, galvanized steel frame coated with RAL7035 powder coated finish
Request a Quote
Description
Description Designed to provide recirculated coolant for most industrial applications air/water heat exchangers, process cooling, machine hydraulics or motor cooling. Standards CCE Series – UL 508-A, CE EB80-160 WT Series – UL 508-A, CE Features Pre-engineered packaged design includes refrigeration, cooling tank/pump and operating controls for plug and play operation CCE Series compact design for cooling capacities up to 22,000 BTU/H EB 2.0 Series for cooling capacities 27,000 to 151,000 BTU/H - Larger sizes and High Temperature units also available EB80-160WT standard features include: Programmable smart controller, Hot gas by-pass refrigerant circuit, internal hydraulic by-pass circuit, electrical tank level switch and more. Both series are suitable for indoor installations Ambient operating temperature range 45°F to 113°F, 15°C to 45°C Several product options can be added - vary by unit, please ask for details Exterior case, galvanized steel frame coated with RAL7035 powder coated finish
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Chillers - EB160WT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Chillers
EB160WT
Electrical - Climate Control - Chillers EB160WT
Description Designed to provide recirculated coolant for most industrial applications air/water heat exchangers, process cooling, machine hydraulics or motor cooling. Standards CCE Series – UL 508-A, CE EB80-160 WT Series – UL 508-A, CE Features Pre-engineered packaged design includes refrigeration, cooling tank/pump and operating controls for plug and play operation CCE Series compact design for cooling capacities up to 22,000 BTU/H EB 2.0 Series for cooling capacities 27,000 to 151,000 BTU/H - Larger sizes and High Temperature units also available EB80-160WT standard features include: Programmable smart controller, Hot gas by-pass refrigerant circuit, internal hydraulic by-pass circuit, electrical tank level switch and more. Both series are suitable for indoor installations Ambient operating temperature range 45°F to 113°F, 15°C to 45°C Several product options can be added - vary by unit, please ask for details Exterior case, galvanized steel frame coated with RAL7035 powder coated finish

Description

  • Designed to provide recirculated coolant for most industrial applications air/water heat exchangers, process cooling, machine hydraulics or motor cooling.

Standards

  • CCE Series – UL 508-A, CE
  • EB80-160 WT Series – UL 508-A, CE

Features

  • Pre-engineered packaged design includes refrigeration, cooling tank/pump and operating controls for plug and play operation
  • CCE Series compact design for cooling capacities up to 22,000 BTU/H
  • EB 2.0 Series for cooling capacities 27,000 to 151,000 BTU/H - Larger sizes and High Temperature units also available
    • EB80-160WT standard features include: Programmable smart controller, Hot gas by-pass refrigerant circuit, internal hydraulic by-pass circuit, electrical tank level switch and more.
  • Both series are suitable for indoor installations
  • Ambient operating temperature range 45°F to 113°F, 15°C to 45°C
  • Several product options can be added - vary by unit, please ask for details
  • Exterior case, galvanized steel frame coated with RAL7035 powder coated finish
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Chillers (industrial)
Product Number EB160WT
Product Name Electrical - Climate Control - Chillers
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB95WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Electrical - Climate Control - Chillers - EB80WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Electrical - Climate Control - Chillers - CCE6601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Liquid Cooling, Heating - EB150WT-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details