This standard, closed-loop chiller is the reliable solution for many process cooling applications. It offers both indoor and outdoor models with a wide range of options, making it adaptable for virtually any situation.
| Dimplex Thermal Solutions | |
|---|---|
| Product Category | Chillers (industrial) |
| Product Number | SVI-10000-M |
| Product Name | Closed-Loop Chiller |
| Application | Industrial; Process |
| Power Source | 460/60/3; Other; 460/3/60 |
| Condenser Cooling | Water or Water 70% Glycol 30%; Air-Cooled |
| Cooling Capacity | 35.2 kW (47.15 BHP) |