Isabellenhutte USA Thermoelectric Alloy ISA®-SIL

Description
ISA®-SIL is used as negative leg for the compensating lead type NC and as positive leg for the compensating lead type CC. ISA®-SIL is standardized in the temperature range between 0 and +150 °C. Isabellenhütte supplies ISA®-SIL in standardized tolerances up to +200 °C. Form of Delivery ISA®-SIL is supplied in the form of wires from 0.05 to 8.00 mm ø in bare condition. Enamelled wires are available in dimensions between 0.05 and 1.50 mm ø. ISA®-SIL can also be supplied in form of stranded wire, flat wire and rods. Please contact us for the range of dimensions.
Request a Quote Datasheet
Description
ISA®-SIL is used as negative leg for the compensating lead type NC and as positive leg for the compensating lead type CC. ISA®-SIL is standardized in the temperature range between 0 and +150 °C. Isabellenhütte supplies ISA®-SIL in standardized tolerances up to +200 °C. Form of Delivery ISA®-SIL is supplied in the form of wires from 0.05 to 8.00 mm ø in bare condition. Enamelled wires are available in dimensions between 0.05 and 1.50 mm ø. ISA®-SIL can also be supplied in form of stranded wire, flat wire and rods. Please contact us for the range of dimensions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Alloy - ISA®-SIL - Isabellenhutte USA
Swansea, MA, United States
Thermoelectric Alloy
ISA®-SIL
Thermoelectric Alloy ISA®-SIL
ISA®-SIL is used as negative leg for the compensating lead type NC and as positive leg for the compensating lead type CC. ISA®-SIL is standardized in the temperature range between 0 and +150 °C. Isabellenhütte supplies ISA®-SIL in standardized tolerances up to +200 °C. Form of Delivery ISA®-SIL is supplied in the form of wires from 0.05 to 8.00 mm ø in bare condition. Enamelled wires are available in dimensions between 0.05 and 1.50 mm ø. ISA®-SIL can also be supplied in form of stranded wire, flat wire and rods. Please contact us for the range of dimensions.

ISA®-SIL is used as negative leg for the compensating lead type NC and as positive leg for the compensating lead type CC. ISA®-SIL is standardized in the temperature range between 0 and +150 °C. Isabellenhütte supplies ISA®-SIL in standardized tolerances up to +200 °C.

Form of Delivery

ISA®-SIL is supplied in the form of wires from 0.05 to 8.00 mm Ø in bare condition. Enamelled wires are available in dimensions between 0.05 and 1.50 mm Ø. ISA®-SIL can also be supplied in form of stranded wire, flat wire and rods. Please contact us for the range of dimensions.

Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Thermocouple Wire
Product Number ISA®-SIL
Product Name Thermoelectric Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details