Thermal Press International, Inc. Thermal Assembly Press Large Format C Frame

Description
The Dual C Series Thermal Press is also known as the “Port Sealer” and is a variation of our popular C Series machines. These are an excellent choice for large format applications, such as Medical Port/Plate/Fitment Sealing and Welding applications. The Dual C features a wide-open workspace, with a dual “C-Frame” skeleton to allow for maximum clearance. It is built on its own machine base/cart. The Dual C-series machines utilize all of our standard tooling, roll feed systems and part handling options that are applicable with the other lines of Thermal Press machines. The Port Sealer provides the ability to set up and run multiple medical ports and plates concurrently utilizing convenient quick-change tooling for many configurations. It is an excellent choice for large sealing applications, such as Port Sealing for the Medical, Food and Textile Industries. Our Thermal Press machines incorporate the latest technologies of Integrated Digital Control and Monitoring Devices to consistently produce accurate finished assemblies to meet the highest standards of quality and performance testing. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format Dual “C-Frame” Machine Design to accommodate larger applications than a standard C-series Available in various heights to accommodate tall &/or deep parts (Dual) Standard 4′ Stroke with Adjustable Hard Stops Available in various Force Ranges from 0-1000 lbs Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant All systems are equipped with Quick Change tooling features Easy rotational adjustment of thermal tooling to align with parts/fixtures Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments 3-Point leveling of thermal tooling to fixture Test Ports for easy calibration & validations The Dual C-Series is primarily used for Medical Port and Bag Sealing applications, but it can also be configured for heat staking and thermal insertion programs
Datasheet
Description
The Dual C Series Thermal Press is also known as the “Port Sealer” and is a variation of our popular C Series machines. These are an excellent choice for large format applications, such as Medical Port/Plate/Fitment Sealing and Welding applications. The Dual C features a wide-open workspace, with a dual “C-Frame” skeleton to allow for maximum clearance. It is built on its own machine base/cart. The Dual C-series machines utilize all of our standard tooling, roll feed systems and part handling options that are applicable with the other lines of Thermal Press machines. The Port Sealer provides the ability to set up and run multiple medical ports and plates concurrently utilizing convenient quick-change tooling for many configurations. It is an excellent choice for large sealing applications, such as Port Sealing for the Medical, Food and Textile Industries. Our Thermal Press machines incorporate the latest technologies of Integrated Digital Control and Monitoring Devices to consistently produce accurate finished assemblies to meet the highest standards of quality and performance testing. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format Dual “C-Frame” Machine Design to accommodate larger applications than a standard C-series Available in various heights to accommodate tall &/or deep parts (Dual) Standard 4′ Stroke with Adjustable Hard Stops Available in various Force Ranges from 0-1000 lbs Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant All systems are equipped with Quick Change tooling features Easy rotational adjustment of thermal tooling to align with parts/fixtures Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments 3-Point leveling of thermal tooling to fixture Test Ports for easy calibration & validations The Dual C-Series is primarily used for Medical Port and Bag Sealing applications, but it can also be configured for heat staking and thermal insertion programs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Assembly Press - Large Format C Frame - Thermal Press International, Inc.
Livermore, CA, USA
Thermal Assembly Press
Large Format C Frame
Thermal Assembly Press Large Format C Frame
The Dual C Series Thermal Press is also known as the “Port Sealer” and is a variation of our popular C Series machines. These are an excellent choice for large format applications, such as Medical Port/Plate/Fitment Sealing and Welding applications. The Dual C features a wide-open workspace, with a dual “C-Frame” skeleton to allow for maximum clearance. It is built on its own machine base/cart. The Dual C-series machines utilize all of our standard tooling, roll feed systems and part handling options that are applicable with the other lines of Thermal Press machines. The Port Sealer provides the ability to set up and run multiple medical ports and plates concurrently utilizing convenient quick-change tooling for many configurations. It is an excellent choice for large sealing applications, such as Port Sealing for the Medical, Food and Textile Industries. Our Thermal Press machines incorporate the latest technologies of Integrated Digital Control and Monitoring Devices to consistently produce accurate finished assemblies to meet the highest standards of quality and performance testing. Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. Key Features Open Format Dual “C-Frame” Machine Design to accommodate larger applications than a standard C-series Available in various heights to accommodate tall &/or deep parts (Dual) Standard 4′ Stroke with Adjustable Hard Stops Available in various Force Ranges from 0-1000 lbs Velocity Control for Precise Actuation (Travel) Speed HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels) Recipe Storage via HMI Touchscreen Integrated Digital PID Temperature Controls (Multi-Zone) Precision Regulators & Digital Pressure Controls (with Power Boost Option) Integrated Digital Timers, Counters and Positional Data Programmable Alarms (Operational Lockout on all parameters) Two Hand Start Buttons with Anti-Tie Down Safety Circuitry OSHA, CE, NFPE and NEC compliant All systems are equipped with Quick Change tooling features Easy rotational adjustment of thermal tooling to align with parts/fixtures Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments 3-Point leveling of thermal tooling to fixture Test Ports for easy calibration & validations The Dual C-Series is primarily used for Medical Port and Bag Sealing applications, but it can also be configured for heat staking and thermal insertion programs

The Dual C Series Thermal Press is also known as the “Port Sealer” and is a variation of our popular C Series machines. These are an excellent choice for large format applications, such as Medical Port/Plate/Fitment Sealing and Welding applications.

The Dual C features a wide-open workspace, with a dual “C-Frame” skeleton to allow for maximum clearance. It is built on its own machine base/cart. The Dual C-series machines utilize all of our standard tooling, roll feed systems and part handling options that are applicable with the other lines of Thermal Press machines.

The Port Sealer provides the ability to set up and run multiple medical ports and plates concurrently utilizing convenient quick-change tooling for many configurations. It is an excellent choice for large sealing applications, such as Port Sealing for the Medical, Food and Textile Industries.

Our Thermal Press machines incorporate the latest technologies of Integrated Digital Control and Monitoring Devices to consistently produce accurate finished assemblies to meet the highest standards of quality and performance testing.

Thermal Press is the industry leading standard in the engineering of robust precision machines and thermal assembly systems used for; heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes.

Key Features

  • Open Format Dual “C-Frame” Machine Design to accommodate larger applications than a standard C-series
  • Available in various heights to accommodate tall &/or deep parts
  • (Dual) Standard 4″ Stroke with Adjustable Hard Stops
  • Available in various Force Ranges from 0-1000 lbs
  • Velocity Control for Precise Actuation (Travel) Speed
  • HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels)
  • Recipe Storage via HMI Touchscreen
  • Integrated Digital PID Temperature Controls (Multi-Zone)
  • Precision Regulators & Digital Pressure Controls (with Power Boost Option)
  • Integrated Digital Timers, Counters and Positional Data
  • Programmable Alarms (Operational Lockout on all parameters)
  • Two Hand Start Buttons with Anti-Tie Down Safety Circuitry
  • OSHA, CE, NFPE and NEC compliant
  • All systems are equipped with Quick Change tooling features
  • Easy rotational adjustment of thermal tooling to align with parts/fixtures
  • Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments
  • 3-Point leveling of thermal tooling to fixture
  • Test Ports for easy calibration & validations
  • The Dual C-Series is primarily used for Medical Port and Bag Sealing applications, but it can also be configured for heat staking and thermal insertion programs
Supplier's Site Datasheet

Technical Specifications

  Thermal Press International, Inc.
Product Category Plastic Welding and Assembly Equipment
Product Number Large Format C Frame
Product Name Thermal Assembly Press
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Generator 35 kHz - ADG35-600P-230-N0-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction
AC Input Voltage 208-230/240V_60Hz
View Details
Filter Collar Bonder™ -  - Sonobond Ultrasonics, Inc.
Sonobond Ultrasonics, Inc.
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction
Material Capability Nonwovens and Textiles
View Details
Plastic Welding Machines - COMET - Leister USA
Specs
Equipment Type Gun / Iron
Material Capability Plastic
AC Input Voltage 115/120V_60Hz
View Details
Plastic Extrusion Welding Gun - STARGUN R - SB 40 - Ritmo America, LLC
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Plastic Extrusion
Features Portable
View Details