Ritmo America, LLC Plastic Sheet Butt Welding Machine POLYFUSION 3-50

Description
POLYFUSION 3-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF. The machine is designed according to D.V.S. 2208, and can operate in compliance with the D.V.S. 2207. POLYFUSION 3-50, besides operating to weld horizontally, allow you to perform different types of welds as circular and 90° thanks to special accessories available on request. The machine is equipped with a control panel, which allows easily and safely setting and performance of the whole welding process. The welding process settings are arranged with temperature and pressure parameters in compliance with the D.V.S. 2208 and D.V.S. 2207 directives. Otherwise according to the user’s needs, it is also possible to input the type of material and the dimension of the thermoplastic sheet, and therefore proceed to weld. Each welding cycle is automatically memorized, and it’s possible to save it and transfer the data thanks to an USB storage device. The butt fusion machine is also able to weld twin-wall PE and PP sheets. Weldable materials: HDPE, PP, PVDF, PVC Weldable plastic thickness: 1/8" ÷ 2"; 3 ÷ 50 mm the indicated maximum thickness can be welded with materials that require a maximum welding pressure not higher than 0.17 N/mm2 Max. weldable length: 157.48" - 3000 mm, with the possibility to weld simultaneously 3 sheets with maximum side of 51.12" - 1300 mm Welding types: horizontal, 90 degrees, circular. For welding 90 degrees and circular kit on request USB device for data transferring In-built memory of 4000 welding cycles
Datasheet
Description
POLYFUSION 3-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF. The machine is designed according to D.V.S. 2208, and can operate in compliance with the D.V.S. 2207. POLYFUSION 3-50, besides operating to weld horizontally, allow you to perform different types of welds as circular and 90° thanks to special accessories available on request. The machine is equipped with a control panel, which allows easily and safely setting and performance of the whole welding process. The welding process settings are arranged with temperature and pressure parameters in compliance with the D.V.S. 2208 and D.V.S. 2207 directives. Otherwise according to the user’s needs, it is also possible to input the type of material and the dimension of the thermoplastic sheet, and therefore proceed to weld. Each welding cycle is automatically memorized, and it’s possible to save it and transfer the data thanks to an USB storage device. The butt fusion machine is also able to weld twin-wall PE and PP sheets. Weldable materials: HDPE, PP, PVDF, PVC Weldable plastic thickness: 1/8" ÷ 2"; 3 ÷ 50 mm the indicated maximum thickness can be welded with materials that require a maximum welding pressure not higher than 0.17 N/mm2 Max. weldable length: 157.48" - 3000 mm, with the possibility to weld simultaneously 3 sheets with maximum side of 51.12" - 1300 mm Welding types: horizontal, 90 degrees, circular. For welding 90 degrees and circular kit on request USB device for data transferring In-built memory of 4000 welding cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheet Butt Welding Machine - POLYFUSION 3-50 - Ritmo America, LLC
Lake Wales, FL, USA
Plastic Sheet Butt Welding Machine
POLYFUSION 3-50
Plastic Sheet Butt Welding Machine POLYFUSION 3-50
POLYFUSION 3-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF. The machine is designed according to D.V.S. 2208, and can operate in compliance with the D.V.S. 2207. POLYFUSION 3-50, besides operating to weld horizontally, allow you to perform different types of welds as circular and 90° thanks to special accessories available on request. The machine is equipped with a control panel, which allows easily and safely setting and performance of the whole welding process. The welding process settings are arranged with temperature and pressure parameters in compliance with the D.V.S. 2208 and D.V.S. 2207 directives. Otherwise according to the user’s needs, it is also possible to input the type of material and the dimension of the thermoplastic sheet, and therefore proceed to weld. Each welding cycle is automatically memorized, and it’s possible to save it and transfer the data thanks to an USB storage device. The butt fusion machine is also able to weld twin-wall PE and PP sheets. Weldable materials: HDPE, PP, PVDF, PVC Weldable plastic thickness: 1/8" ÷ 2"; 3 ÷ 50 mm the indicated maximum thickness can be welded with materials that require a maximum welding pressure not higher than 0.17 N/mm2 Max. weldable length: 157.48" - 3000 mm, with the possibility to weld simultaneously 3 sheets with maximum side of 51.12" - 1300 mm Welding types: horizontal, 90 degrees, circular. For welding 90 degrees and circular kit on request USB device for data transferring In-built memory of 4000 welding cycles

POLYFUSION 3-50 is a CNC automatic butt fusion machine, suitable for welding thermoplastic sheets made of HDPE, PP, PVC, PVDF.

The machine is designed according to D.V.S. 2208, and can operate in compliance with the D.V.S. 2207.

POLYFUSION 3-50, besides operating to weld horizontally, allow you to perform different types of welds as circular and 90° thanks to special accessories available on request.

The machine is equipped with a control panel, which allows easily and safely setting and performance of the whole welding process. The welding process settings are arranged with temperature and pressure parameters in compliance with the D.V.S. 2208 and D.V.S. 2207 directives. Otherwise according to the user’s needs, it is also possible to input the type of material and the dimension of the thermoplastic sheet, and therefore proceed to weld. Each welding cycle is automatically memorized, and it’s possible to save it and transfer the data thanks to an USB storage device.

The butt fusion machine is also able to weld twin-wall PE and PP sheets.

  • Weldable materials: HDPE, PP, PVDF, PVC
  • Weldable plastic thickness: 1/8" ÷ 2"; 3 ÷ 50 mm the indicated maximum thickness can be welded with materials that require a maximum welding pressure not higher than 0.17 N/mm2
  • Max. weldable length: 157.48" - 3000 mm, with the possibility to weld simultaneously 3 sheets with maximum side of 51.12" - 1300 mm
  • Welding types: horizontal, 90 degrees, circular. For welding 90 degrees and circular kit on request
  • USB device for data transferring
  • In-built memory of 4000 welding cycles
Supplier's Site Datasheet

Technical Specifications

  Ritmo America, LLC
Product Category Welding, Brazing, and Soldering Equipment
Product Number POLYFUSION 3-50
Product Name Plastic Sheet Butt Welding Machine
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1047662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details