Thermal Edge, Inc. UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner 723624-12FSTEx

Description
12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet
Description
12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner - 723624-12FSTEx - Thermal Edge, Inc.
Irving, TX, USA
UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner
723624-12FSTEx
UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner 723624-12FSTEx
12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white.

Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Industrial Enclosures
Product Number 723624-12FSTEx
Product Name UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 72 inch (1829 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Plastic Enclosures With Integrated Handle - CARRYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 8.74 to 13.7 inch (222 to 348 mm)
View Details