Thermal Circuits, Inc. Silicone Rubber Heaters

Description
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and mechanical mounting methods are available UL & CSA Recognized 220 Degrees Celsius (428º F) Maximum Moisture and Chemical Resistant Formable and Flexible Vulcanizable (Bondable) to Metalwork
Description
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and mechanical mounting methods are available UL & CSA Recognized 220 Degrees Celsius (428º F) Maximum Moisture and Chemical Resistant Formable and Flexible Vulcanizable (Bondable) to Metalwork

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Heaters -  - Thermal Circuits, Inc.
Salem, MA, USA
Silicone Rubber Heaters
Silicone Rubber Heaters
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and mechanical mounting methods are available UL & CSA Recognized 220 Degrees Celsius (428º F) Maximum Moisture and Chemical Resistant Formable and Flexible Vulcanizable (Bondable) to Metalwork

Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and mechanical mounting methods are available

  • UL & CSA Recognized
  • 220 Degrees Celsius (428º F) Maximum
  • Moisture and Chemical Resistant
  • Formable and Flexible
  • Vulcanizable (Bondable) to Metalwork
Supplier's Site

Technical Specifications

  Thermal Circuits, Inc.
Product Category Electric Heaters
Product Name Silicone Rubber Heaters
Heater Type Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1070M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
EKOHEAT Induction Heater - 375/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details