THAT Corporation Transistor Array, Smd, So-14, 300; Transistor Polarity That Corporation THAT300S14-U

Description
TRANSISTOR ARRAY, SMD, SO-14, 300; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:20mA; Power Dissipation Pd:-; DC Current Gain hFE:100hFE; No. of Pins:14Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes
Description
TRANSISTOR ARRAY, SMD, SO-14, 300; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:20mA; Power Dissipation Pd:-; DC Current Gain hFE:100hFE; No. of Pins:14Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Transistor Array, SMD, SO-14, part number 50M5197, features four matched NPN transistors with a typical DC current gain (hFE) of 100 and a minimum of 60. It is designed for low-noise applications, exhibiting a low voltage noise density of 0.8 nV/,àöHz. The array supports a collector-emitter voltage of up to 36V and a maximum collector current of 30mA. It operates within a temperature range of -40°C to +85°C and is fabricated using a dielectrically isolated process, ensuring low crosstalk and high DC isolation between transistors. The device is suitable for applications such as low-noise amplifier input stages and log amplifiers. The package is RoHS compliant and can be soldered using both lead-free and lead-bearing solders.

Datasheet Summary
Powered by GS/AI

The Transistor Array, SMD, SO-14, part number 50M5197, features four matched NPN transistors with a typical DC current gain (hFE) of 100 and a minimum of 60. It is designed for low-noise applications, exhibiting a low voltage noise density of 0.8 nV/,àöHz. The array supports a collector-emitter voltage of up to 36V and a maximum collector current of 30mA. It operates within a temperature range of -40°C to +85°C and is fabricated using a dielectrically isolated process, ensuring low crosstalk and high DC isolation between transistors. The device is suitable for applications such as low-noise amplifier input stages and log amplifiers. The package is RoHS compliant and can be soldered using both lead-free and lead-bearing solders.

Suppliers

Company
Product
Description
Supplier Links
Transistor Array, Smd, So-14, 300; Transistor Polarity That Corporation - 50M5197 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Smd, So-14, 300; Transistor Polarity That Corporation
50M5197
Transistor Array, Smd, So-14, 300; Transistor Polarity That Corporation 50M5197
TRANSISTOR ARRAY, SMD, SO-14, 300; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:20mA; Power Dissipation Pd:-; DC Current Gain hFE:100hFE; No. of Pins:14Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

TRANSISTOR ARRAY, SMD, SO-14, 300; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:20mA; Power Dissipation Pd:-; DC Current Gain hFE:100hFE; No. of Pins:14Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 50M5197
Product Name Transistor Array, Smd, So-14, 300; Transistor Polarity That Corporation
Transistor Type Transistor Array, Smd, So-14, 300; Transistor Polarity That Corporation
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5A 800V Bipolar Transistor - 283-2SC3551 - ERSAELECTRONICS PTE. LTD.
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
2 suppliers
Bipolar Transistors - 154889 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details