LINE DRIVER, BALANCED, SMD, 1606; Device Type:Differential; IC Interface Type:-; Supply Voltage Min:4V; Supply Voltage Max:18V; Driver Case Style:QSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 50M5185 |
| Product Name | Line Driver, Balanced, Smd, 1606; Device Type That Corporation |
| Features | RoHS |