Nexperia B.V. Dual buffer/line driver; 3-state 74AHCT2G241DC-Q10H

Description
The 74AHC2G241-Q100; 74AHCT2G241-Q100 is a dual buffer/line driver with 3-state outputs. The device can be used as two 1-bit buffers or one 2-bit buffer. The device features two output enables (1OEand 2OE), each controlling one of the 3-state outputs. A HIGH on nOEor LOW on nOE causes the associated output to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G241-Q100: CMOS level For 74AHCT2G241-Q100: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74AHC2G241-Q100; 74AHCT2G241-Q100 is a dual buffer/line driver with 3-state outputs. The device can be used as two 1-bit buffers or one 2-bit buffer. The device features two output enables (1OEand 2OE), each controlling one of the 3-state outputs. A HIGH on nOEor LOW on nOE causes the associated output to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G241-Q100: CMOS level For 74AHCT2G241-Q100: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT2G241DC-Q100 is a dual buffer/line driver with 3-state outputs, qualified to AEC-Q100 Grade 1 for automotive applications. It operates from -40 °C to +125 °C with a supply voltage range of 4.5 V to 5.5 V and features TTL-level inputs. The device is packaged in a VSSOP8 format with a body width of 2.3 mm. The output enables control each channel independently, and inputs tolerate overvoltage up to 5.5 V. ESD protection exceeds 2000 V for HBM and 1000 V for CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A.

Datasheet Summary
Powered by GS/AI

The 74AHCT2G241DC-Q100 is a dual buffer/line driver with 3-state outputs, qualified to AEC-Q100 Grade 1 for automotive applications. It operates from -40 °C to +125 °C with a supply voltage range of 4.5 V to 5.5 V and features TTL-level inputs. The device is packaged in a VSSOP8 format with a body width of 2.3 mm. The output enables control each channel independently, and inputs tolerate overvoltage up to 5.5 V. ESD protection exceeds 2000 V for HBM and 1000 V for CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A.

Suppliers

Company
Product
Description
Supplier Links
Dual buffer/line driver; 3-state - 74AHCT2G241DC-Q10H - Nexperia B.V.
Nijmegen, Netherlands
Dual buffer/line driver; 3-state
74AHCT2G241DC-Q10H
Dual buffer/line driver; 3-state 74AHCT2G241DC-Q10H
The 74AHC2G241-Q100; 74AHCT2G241-Q100 is a dual buffer/line driver with 3-state outputs. The device can be used as two 1-bit buffers or one 2-bit buffer. The device features two output enables (1OEand 2OE), each controlling one of the 3-state outputs. A HIGH on nOEor LOW on nOE causes the associated output to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G241-Q100: CMOS level For 74AHCT2G241-Q100: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74AHC2G241-Q100; 74AHCT2G241-Q100 is a dual buffer/line driver with 3-state outputs. The device can be used as two 1-bit buffers or one 2-bit buffer. The device features two output enables (1OEand 2OE), each controlling one of the 3-state outputs. A HIGH on nOEor LOW on nOE causes the associated output to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G241-Q100: CMOS level
    • For 74AHCT2G241-Q100: TTL level
  • CMOS low power dissipation
  • Symmetrical output impedance
  • High noise immunity
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHCT2G241DC-Q10H
Product Name Dual buffer/line driver; 3-state
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G126DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Inverting Schmitt trigger - 74AHC1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
 - 74AHC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers