Cellular LTE Transceiver Module 800MHz, 850MHz, 2.1GHz Antenna Not Included Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | ELS31-J REL.2 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 114-LGA Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 90.0 C (-40.0 to 194.0 F) |
| Operating Frequency | 800 to 2100 MHz |