TFI/Inline Design's solid polypropylene flame retardant base cabinets are 22" deep. A variety of combinations of doors, drawers, doors and drawers, and shelves, are available. We also offer several options in terms of hardware for doors and drawers, including (but not limited to) recessed pull handles, wire pull handles, corner coved door pulls, door knobs, and more options. Base cabinet doors come standard with TFI/Inline Design's integral hinge design.
Beyond our standard sizes listed, we can custom manufacture polypropylene base cabinets to suit the needs of architects, engineers, and end users of a particular project. Please contact us for details and pricing.
| TFI/ Inline Design Corporation | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | ID-02-5336-EBC-FR |
| Product Name | Flame Retardant Polypropylene 2 Door End Base Cabinet 53x36 |
| Use | Industrial |
| Type | Casework System (optional feature); Drawer Cabinet; Shelving Cabinet |
| Features | Fire Proof |
| Material | Polypropylene (PP) |