SPIROL Cosmetic Pins Series 550

Description
The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications. The use of a SPIROL Cosmetic Pin will simplify your design and manufacturing process. Assembly is easier, consistent and less expensive. Cracking, squeaking, and “floppies” will be eliminated.
Request a Quote
Description
The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications. The use of a SPIROL Cosmetic Pin will simplify your design and manufacturing process. Assembly is easier, consistent and less expensive. Cracking, squeaking, and “floppies” will be eliminated.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 550 Cosmetic Coiled Pin is a coiled spring pin designed for cosmetic hinge applications in compact cases, offering controlled swing torque and consistent hinge performance through uniform radial spring force. It features a beveled seam edge to eliminate high spots, low insertion force, and compression during installation to minimize stress and scrap. The pin is manufactured from stainless steel, has a plain oil-free finish, and is compatible with plastic hinges requiring precision-matched holes. Recommended installation guidelines include retaining 60% or more of the pin length in the inner hole, maintaining a minimum bearing surface three times the pin diameter, and ensuring the inner hole depth exceeds the retained length by at least 0.35mm. Misalignment between holes should not exceed 0.05mm. Installation is optimized with the Model HC dual pin inserter.

Datasheet Summary
Powered by GS/AI

The Series 550 Cosmetic Coiled Pin is a coiled spring pin designed for cosmetic hinge applications in compact cases, offering controlled swing torque and consistent hinge performance through uniform radial spring force. It features a beveled seam edge to eliminate high spots, low insertion force, and compression during installation to minimize stress and scrap. The pin is manufactured from stainless steel, has a plain oil-free finish, and is compatible with plastic hinges requiring precision-matched holes. Recommended installation guidelines include retaining 60% or more of the pin length in the inner hole, maintaining a minimum bearing surface three times the pin diameter, and ensuring the inner hole depth exceeds the retained length by at least 0.35mm. Misalignment between holes should not exceed 0.05mm. Installation is optimized with the Model HC dual pin inserter.

Suppliers

Company
Product
Description
Supplier Links
Cosmetic Pins - Series 550 - SPIROL
Danielson, CT, USA
Cosmetic Pins
Series 550
Cosmetic Pins Series 550
The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications. The use of a SPIROL Cosmetic Pin will simplify your design and manufacturing process. Assembly is easier, consistent and less expensive. Cracking, squeaking, and “floppies” will be eliminated.

The unique flexibility of the Series 550 Cosmetic Pin, an extra light duty coiled spring pin, makes it the ideal fastener for light duty plastic hinge applications.

The use of a SPIROL Cosmetic Pin will simplify your design and manufacturing process. Assembly is easier, consistent and less expensive. Cracking, squeaking, and “floppies” will be eliminated.

Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Industrial Pins
Product Number Series 550
Product Name Cosmetic Pins
Pin Type CoiledSpring
Unlock Full Specs
to access all available technical data

Similar Products

Straight Pins - Inch - Series DP100 - SPIROL
Specs
Pin Type StraightDowel
Bulk/Assorted Package Bulk
Design Units English
View Details
Superflex Pins - Series 600 - Inch - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
Straight Knurled Pins - Inch - Series KP200 - SPIROL
Specs
Pin Type StraightDowel
Bulk/Assorted Package Bulk
Design Units English
View Details
Slotted Spring Pins - ISO 8752 EN 28752 Pins - SPIROL
Specs
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
View Details