Keystone Electronics Corp. Key Hole Panel Rivet 3331

Description
Part Number: 3331 For Panel Thickness: .187 [4.75] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]
Request a Quote Datasheet
Description
Part Number: 3331 For Panel Thickness: .187 [4.75] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3331 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3331
Key Hole Panel Rivet 3331
Part Number: 3331 For Panel Thickness: .187 [4.75] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]

Part Number: 3331

  • For Panel Thickness: .187 [4.75]
  • Head Diameter: .343 [8.7]
  • Material: Nylon
  • Mounting Hole: 0.219 [5.6]
Buy Now Datasheet
Rivets - 36-3331-ND - DigiKey
Thief River Falls, MN, United States
"0.219"" (5.56mm) Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon"

"0.219"" (5.56mm) Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3331 36-3331-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-26-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 36-46-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Nylon Panel Snap Rivet - 3441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Rivets - 36-43-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details