RS Components, Ltd. Hole Saws & Core Drill Bits 216016

Description
RS PRO S0610 Drill Bit
Request a Quote
Description
RS PRO S0610 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 216016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
216016
Hole Saws & Core Drill Bits 216016
RS PRO S0610 Drill Bit

RS PRO S0610 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 216016
Product Name Hole Saws & Core Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details
Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details