National Bolt & Nut Corporation Structural Washers

Description
STRUCTURAL WASHERS National Bolt & Nut’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. Made from hardened alloy steel, our line of structural washers are heat-treated and constructed to meet ASTM F436 specifications for both dimension and finish. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.
Request a Quote
Description
STRUCTURAL WASHERS National Bolt & Nut’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. Made from hardened alloy steel, our line of structural washers are heat-treated and constructed to meet ASTM F436 specifications for both dimension and finish. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Structural Washers -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Structural Washers
Structural Washers
STRUCTURAL WASHERS National Bolt & Nut’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place. Made from hardened alloy steel, our line of structural washers are heat-treated and constructed to meet ASTM F436 specifications for both dimension and finish. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.

STRUCTURAL WASHERS

  • National Bolt & Nut’s line of heavy-duty structural washers are ideal for structural steel fastening applications and are commonly used by the wind turbine and industrial building industries to ensure that all combined steel parts are truly secure and set in place.
  • Made from hardened alloy steel, our line of structural washers are heat-treated and constructed to meet ASTM F436 specifications for both dimension and finish.
  • Other materials and finishes available. For further information, call or send an information request.

As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards.

Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Washers
Product Name Structural Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

USS Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details