TFC Ltd. Metal Seals Metal Seals

Description
General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from stainless steel or high temperature alloy tubing, strip and wire. General Properties: Sizes: Diameters from 5mm to 7 metres Temperature: Cryogenic to +750°C Pressure: From ultra high vacuum to over 500 MPa (72500 Psi) Capable of reaching tightness better than 10–9 mbar.l/s Excellent resistance to corrosion and radiation Maintains elasticity over an extended service life Does not suffer from explosive decompression Radiation resistant Cross section from 0.8mm to 12.5mm Available in circular, race track, oval and other shapes Typical Applications All applications where the use of elastomer seals is restricted by temperature, corrosion, radiation, pressure, gas permeability and seal life expectancy Vacuum and ultra-high vacuum Plastic mouldings Reactors and nuclear installations Diesel and other engines Aerospace Oil and petrochemical industries Hydraulic, valves, pumps & compressors Turbines Boilers and heat exchangers Chemical industries Iron and steel industries Performance Sealing Solutions TFC is dedicated to supplying resilient metal seals under the most stringent quality procedures. The factory is ISO9000 certified, and their quality system has been audited according to ISO9100. Quality Computer controlled welding equipment 100% LP test on O Ring seal welds X-ray of weld area on request Helium leak test equipment Seating load and spring back measurement Heat treatment & plating facility Clean room environment CLASS 5 as per ISO-14644 (MIL100 as per IEST-STD-CC1246D) Expertise More than 100 years of experience In house testing R & D new products Flexibility Short delivery times Expediate production Dedicated staff Quick response time
Description
General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from stainless steel or high temperature alloy tubing, strip and wire. General Properties: Sizes: Diameters from 5mm to 7 metres Temperature: Cryogenic to +750°C Pressure: From ultra high vacuum to over 500 MPa (72500 Psi) Capable of reaching tightness better than 10–9 mbar.l/s Excellent resistance to corrosion and radiation Maintains elasticity over an extended service life Does not suffer from explosive decompression Radiation resistant Cross section from 0.8mm to 12.5mm Available in circular, race track, oval and other shapes Typical Applications All applications where the use of elastomer seals is restricted by temperature, corrosion, radiation, pressure, gas permeability and seal life expectancy Vacuum and ultra-high vacuum Plastic mouldings Reactors and nuclear installations Diesel and other engines Aerospace Oil and petrochemical industries Hydraulic, valves, pumps & compressors Turbines Boilers and heat exchangers Chemical industries Iron and steel industries Performance Sealing Solutions TFC is dedicated to supplying resilient metal seals under the most stringent quality procedures. The factory is ISO9000 certified, and their quality system has been audited according to ISO9100. Quality Computer controlled welding equipment 100% LP test on O Ring seal welds X-ray of weld area on request Helium leak test equipment Seating load and spring back measurement Heat treatment & plating facility Clean room environment CLASS 5 as per ISO-14644 (MIL100 as per IEST-STD-CC1246D) Expertise More than 100 years of experience In house testing R & D new products Flexibility Short delivery times Expediate production Dedicated staff Quick response time

Suppliers

Company
Product
Description
Supplier Links
Metal Seals - Metal Seals - TFC Ltd.
Heathfield, United Kingdom
Metal Seals
Metal Seals
Metal Seals Metal Seals
General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from stainless steel or high temperature alloy tubing, strip and wire. General Properties: Sizes: Diameters from 5mm to 7 metres Temperature: Cryogenic to +750°C Pressure: From ultra high vacuum to over 500 MPa (72500 Psi) Capable of reaching tightness better than 10–9 mbar.l/s Excellent resistance to corrosion and radiation Maintains elasticity over an extended service life Does not suffer from explosive decompression Radiation resistant Cross section from 0.8mm to 12.5mm Available in circular, race track, oval and other shapes Typical Applications All applications where the use of elastomer seals is restricted by temperature, corrosion, radiation, pressure, gas permeability and seal life expectancy Vacuum and ultra-high vacuum Plastic mouldings Reactors and nuclear installations Diesel and other engines Aerospace Oil and petrochemical industries Hydraulic, valves, pumps & compressors Turbines Boilers and heat exchangers Chemical industries Iron and steel industries Performance Sealing Solutions TFC is dedicated to supplying resilient metal seals under the most stringent quality procedures. The factory is ISO9000 certified, and their quality system has been audited according to ISO9100. Quality Computer controlled welding equipment 100% LP test on O Ring seal welds X-ray of weld area on request Helium leak test equipment Seating load and spring back measurement Heat treatment & plating facility Clean room environment CLASS 5 as per ISO-14644 (MIL100 as per IEST-STD-CC1246D) Expertise More than 100 years of experience In house testing R & D new products Flexibility Short delivery times Expediate production Dedicated staff Quick response time

General Information:

High Performance Seals for extreme service conditions:
TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions.
Our seals are produced from stainless steel or high temperature alloy tubing, strip and wire.


General Properties:

  • Sizes: Diameters from 5mm to 7 metres
  • Temperature: Cryogenic to +750°C
  • Pressure: From ultra high vacuum to over 500 MPa (72500 Psi)
  • Capable of reaching tightness better than 10–9 mbar.l/s
  • Excellent resistance to corrosion and radiation
  • Maintains elasticity over an extended service life
  • Does not suffer from explosive decompression
  • Radiation resistant
  • Cross section from 0.8mm to 12.5mm
  • Available in circular, race track, oval and other shapes

Typical Applications

  • All applications where the use of elastomer seals is restricted by temperature, corrosion, radiation, pressure, gas permeability and seal life expectancy
  • Vacuum and ultra-high vacuum
  • Plastic mouldings
  • Reactors and nuclear installations
  • Diesel and other engines
  • Aerospace
  • Oil and petrochemical industries
  • Hydraulic, valves, pumps & compressors
  • Turbines
  • Boilers and heat exchangers
  • Chemical industries
  • Iron and steel industries

Performance Sealing Solutions

TFC is dedicated to supplying resilient metal seals under the most stringent quality procedures. The factory is ISO9000 certified, and their quality system has been audited according to ISO9100.

Quality

  • Computer controlled welding equipment
  • 100% LP test on O Ring seal welds
  • X-ray of weld area on request
  • Helium leak test equipment
  • Seating load and spring back measurement
  • Heat treatment & plating facility
  • Clean room environment CLASS 5 as per ISO-14644 (MIL100 as per IEST-STD-CC1246D)

Expertise

  • More than 100 years of experience
  • In house testing
  • R & D new products

Flexibility

  • Short delivery times
  • Expediate production
  • Dedicated staff
  • Quick response time
Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Metal Ring Seals
Product Number Metal Seals
Product Name Metal Seals
Seal Type O-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Metal V-Ring Seal - VI/VE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Nuclear; Vacuum; Applications in high pressure and needs high spring back.
Seal Type U-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Omega Seal -  - JETSEAL, Inc.
JETSEAL, Inc.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Automotive, Space-Rated
Seal Type C-Ring
Shape Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
View Details
Metal Seal - E-Flex - Technetics Group
Technetics Group
Specs
Application / Industry Aerospace; Power Generation
Seal Type E-Ring
Shape Round
View Details
Sealing rings -  - Schaeffler Technologies AG & Co. KG
Schaeffler Technologies AG & Co. KG
Specs
Seal Type U-Ring
Shape Round
View Details