The 110913 is a shielded 90° RJ45 plug connector for Cat 6a applications, designed for conductors with insulation outer diameters between 0.033" and 0.043", and complies with ANSI/TIA/EIA 568A pin-out terminology. It features a zinc diecast housing, phosphor bronze IDC contacts plated with tin, and brass shield contacts plated with nickel. The connector supports 1.0 Amps at 30 VAC or 42 VDC, has a contact resistance of 20 milliohms maximum, and is rated for -40°C to +85°C operation. It withstands 750 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 110913 (568A) |
| Product Name | RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) |
| Connector Type | Modular Connector and RJ Connector |